Brady Corporation Personal Hygiene Sign 87732

Description
Personal Hygiene Sign
Description
Personal Hygiene Sign

Suppliers

Company
Product
Description
Supplier Links
Personal Hygiene Sign - 87732 - Brady Corporation
Milwaukee, WI, USA
Personal Hygiene Sign
87732
Personal Hygiene Sign 87732
Personal Hygiene Sign

Personal Hygiene Sign

Supplier's Site
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - TEXT: EMPLOYEES MUST WASH HANDS BEFORE LEAVING RESTROOM - 87732 - 754476-87732 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - TEXT: EMPLOYEES MUST WASH HANDS BEFORE LEAVING RESTROOM - 87732
754476-87732
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - TEXT: EMPLOYEES MUST WASH HANDS BEFORE LEAVING RESTROOM - 87732 754476-87732
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal hygiene sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is manufactured with a white background and text and/or image color(s) of black / green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This personal hygiene sign is manufactured with the following image: hand wash symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: EMPLOYEES MUST WASH HANDS BEFORE LEAVING RESTROOM. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535.2-2002, ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal hygiene sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is manufactured with a white background and text and/or image color(s) of black / green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This personal hygiene sign is manufactured with the following image: hand wash symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: EMPLOYEES MUST WASH HANDS BEFORE LEAVING RESTROOM. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535.2-2002, ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 87732 754476-87732
Product Name Personal Hygiene Sign Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - TEXT: EMPLOYEES MUST WASH HANDS BEFORE LEAVING RESTROOM - 87732
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 1812221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 11.69 inches (297 mm)
Height 1.38 ft (4.2 dm)
View Details