Brady Corporation Tags 87513

Description
TAG BRASS RND 1.5 VAC 326-350
Request a Quote Datasheet
Description
TAG BRASS RND 1.5 VAC 326-350
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tags - 2267-87513-ND - DigiKey
Thief River Falls, MN, United States
TAG BRASS RND 1.5 VAC 326-350

TAG BRASS RND 1.5 VAC 326-350

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Safety Labels and Signs
Product Number 2267-87513-ND
Product Name Tags
Unlock Full Specs
to access all available technical data

Similar Products

Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details
Prohibition Signs - 7631771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No smoking
Materials of Construction Pp rigid plastic
Width 8.27 inches (210 mm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-1 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details