Brady Corporation Brady B-946 Black on Yellow Vinyl Hazardous Material Label - 4 in Width - 4 in Height - Printed Text = THIS EQUIPMENT CONTAINS PCB CAPACITOR(S) - 87039 87039

Description
The Brady hazardous material label comes packaged 50 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 hazardous material label are: 4 in W x 4 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses vinyl for the label material and permanent acrylic as the adhesive. These hazardous material labels frequently have text printed on them. Printed text is THIS EQUIPMENT CONTAINS PCB CAPACITOR(S).
Description
The Brady hazardous material label comes packaged 50 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 hazardous material label are: 4 in W x 4 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses vinyl for the label material and permanent acrylic as the adhesive. These hazardous material labels frequently have text printed on them. Printed text is THIS EQUIPMENT CONTAINS PCB CAPACITOR(S).

Suppliers

Company
Product
Description
Supplier Links
Brady B-946 Black on Yellow Vinyl Hazardous Material Label - 4 in Width - 4 in Height - Printed Text = THIS EQUIPMENT CONTAINS PCB CAPACITOR(S) - 87039 - 754476-87039 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Black on Yellow Vinyl Hazardous Material Label - 4 in Width - 4 in Height - Printed Text = THIS EQUIPMENT CONTAINS PCB CAPACITOR(S) - 87039
754476-87039
Brady B-946 Black on Yellow Vinyl Hazardous Material Label - 4 in Width - 4 in Height - Printed Text = THIS EQUIPMENT CONTAINS PCB CAPACITOR(S) - 87039 754476-87039
The Brady hazardous material label comes packaged 50 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 hazardous material label are: 4 in W x 4 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses vinyl for the label material and permanent acrylic as the adhesive. These hazardous material labels frequently have text printed on them. Printed text is THIS EQUIPMENT CONTAINS PCB CAPACITOR(S).

The Brady hazardous material label comes packaged 50 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 hazardous material label are: 4 in W x 4 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses vinyl for the label material and permanent acrylic as the adhesive. These hazardous material labels frequently have text printed on them. Printed text is THIS EQUIPMENT CONTAINS PCB CAPACITOR(S).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754476-87039
Product Name Brady B-946 Black on Yellow Vinyl Hazardous Material Label - 4 in Width - 4 in Height - Printed Text = THIS EQUIPMENT CONTAINS PCB CAPACITOR(S) - 87039
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-3 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Mandatory Signs - 146401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.9843 ft (3 dm)
View Details