Brady Corporation Labels, Stickers, Decals - Preprinted 87029

Description
"B946 1""X2"" 9/CARD BLK/YEL"
Request a Quote Datasheet
Description
"B946 1""X2"" 9/CARD BLK/YEL"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-87029-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-87029-ND
Labels, Stickers, Decals - Preprinted 2267-87029-ND
"B946 1""X2"" 9/CARD BLK/YEL"

"B946 1""X2"" 9/CARD BLK/YEL"

Buy Now Datasheet
Brady B-946 Black on Yellow Vinyl Hazardous Material Label - 2 in Width - 1 in Height - Printed Text = CAUTION CONTAINS PCBs - 87029 - 754476-87029 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Black on Yellow Vinyl Hazardous Material Label - 2 in Width - 1 in Height - Printed Text = CAUTION CONTAINS PCBs - 87029
754476-87029
Brady B-946 Black on Yellow Vinyl Hazardous Material Label - 2 in Width - 1 in Height - Printed Text = CAUTION CONTAINS PCBs - 87029 754476-87029
The Brady hazardous material label comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 hazardous material label are: 2 in W x 1 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses vinyl for the label material and permanent acrylic as the adhesive. These hazardous material labels frequently have text printed on them. Printed text is CAUTION CONTAINS PCBs.

The Brady hazardous material label comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 hazardous material label are: 2 in W x 1 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses vinyl for the label material and permanent acrylic as the adhesive. These hazardous material labels frequently have text printed on them. Printed text is CAUTION CONTAINS PCBs.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-87029-ND 754476-87029
Product Name Labels, Stickers, Decals - Preprinted Brady B-946 Black on Yellow Vinyl Hazardous Material Label - 2 in Width - 1 in Height - Printed Text = CAUTION CONTAINS PCBs - 87029
Features Adhesive Backed Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details