Brady Corporation Labels, Stickers, Decals - Preprinted 87028

Description
B946 6X6 BLK/YEL 50/PACK
Request a Quote Datasheet
Description
B946 6X6 BLK/YEL 50/PACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-87028-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-87028-ND
Labels, Stickers, Decals - Preprinted 2267-87028-ND
B946 6X6 BLK/YEL 50/PACK

B946 6X6 BLK/YEL 50/PACK

Buy Now Datasheet
Brady B-946 Black on Yellow Vinyl Hazardous Material Label - 6 in Width - 6 in Height - Printed Text = CAUTION CONTAINS PCBs - 87028 - 754476-87028 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Black on Yellow Vinyl Hazardous Material Label - 6 in Width - 6 in Height - Printed Text = CAUTION CONTAINS PCBs - 87028
754476-87028
Brady B-946 Black on Yellow Vinyl Hazardous Material Label - 6 in Width - 6 in Height - Printed Text = CAUTION CONTAINS PCBs - 87028 754476-87028
The Brady hazardous material label comes packaged 50 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 hazardous material label are: 6 in W x 6 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses vinyl for the label material and permanent acrylic as the adhesive. These hazardous material labels frequently have text printed on them. Printed text is CAUTION CONTAINS PCBs.

The Brady hazardous material label comes packaged 50 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 hazardous material label are: 6 in W x 6 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses vinyl for the label material and permanent acrylic as the adhesive. These hazardous material labels frequently have text printed on them. Printed text is CAUTION CONTAINS PCBs.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-87028-ND 754476-87028
Product Name Labels, Stickers, Decals - Preprinted Brady B-946 Black on Yellow Vinyl Hazardous Material Label - 6 in Width - 6 in Height - Printed Text = CAUTION CONTAINS PCBs - 87028
Features Adhesive Backed Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details
Exit Signs - 2197386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 5.91 inches (150 mm)
View Details
Pipe Identification - 091046-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details