Brady Corporation Machine/Equipment Labels 86909

Description
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet
Description
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine/Equipment Labels - 86909 - Brady Corporation
Milwaukee, WI, USA
Machine/Equipment Labels
86909
Machine/Equipment Labels 86909
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-86909-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-86909-ND
Labels, Stickers, Decals - Preprinted 2267-86909-ND
B302-3.5X5-WK-AL-5/P K-SAF-KEEP A

B302-3.5X5-WK-AL-5/PK-SAF-KEEP A

Buy Now Datasheet
Brady B-302 Black / Green on White Rectangle Polyester Health, Sanitation & Waste Label - 5 in Width - 3 1/2 in Height - Printed Text = SAFETY FIRST KEEP AREA CLEAN. - 86909 - 754476-86909 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Black / Green on White Rectangle Polyester Health, Sanitation & Waste Label - 5 in Width - 3 1/2 in Height - Printed Text = SAFETY FIRST KEEP AREA CLEAN. - 86909
754476-86909
Brady B-302 Black / Green on White Rectangle Polyester Health, Sanitation & Waste Label - 5 in Width - 3 1/2 in Height - Printed Text = SAFETY FIRST KEEP AREA CLEAN. - 86909 754476-86909
The Brady health, sanitation & waste label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 health, sanitation & waste label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This health, sanitation & waste label uses polyester for the label material and permanent acrylic as the adhesive. These health, sanitation & waste labels frequently have text printed on them. Printed text is SAFETY FIRST KEEP AREA CLEAN.

The Brady health, sanitation & waste label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 health, sanitation & waste label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This health, sanitation & waste label uses polyester for the label material and permanent acrylic as the adhesive. These health, sanitation & waste labels frequently have text printed on them. Printed text is SAFETY FIRST KEEP AREA CLEAN.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 86909 2267-86909-ND 754476-86909
Product Name Machine/Equipment Labels Labels, Stickers, Decals - Preprinted Brady B-302 Black / Green on White Rectangle Polyester Health, Sanitation & Waste Label - 5 in Width - 3 1/2 in Height - Printed Text = SAFETY FIRST KEEP AREA CLEAN. - 86909
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7632039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Head protection
Materials of Construction Pp
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details