Brady Corporation Machine/Equipment Labels 86902

Description
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet
Description
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine/Equipment Labels - 86902 - Brady Corporation
Milwaukee, WI, USA
Machine/Equipment Labels
86902
Machine/Equipment Labels 86902
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-86902-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-86902-ND
Labels, Stickers, Decals - Preprinted 2267-86902-ND
B302-3.5X5-WO-O-5/PK -PEL-BLK/ORG

B302-3.5X5-WO-O-5/PK-PEL-BLK/ORG

Buy Now Datasheet
Brady B-302 Black / Orange on White Polyester Machine & Equipment Safety Label - 5 in Width - 3 1/2 in Height - Printed Text = WARNING - THIS MACHINE STARTS AUTOMATICALLY. - 86902 - 754476-86902 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Black / Orange on White Polyester Machine & Equipment Safety Label - 5 in Width - 3 1/2 in Height - Printed Text = WARNING - THIS MACHINE STARTS AUTOMATICALLY. - 86902
754476-86902
Brady B-302 Black / Orange on White Polyester Machine & Equipment Safety Label - 5 in Width - 3 1/2 in Height - Printed Text = WARNING - THIS MACHINE STARTS AUTOMATICALLY. - 86902 754476-86902
The Brady machine & equipment safety label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 machine & equipment safety label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This machine & equipment safety label uses polyester for the label material and permanent acrylic, permanent self-adhesive as the adhesive. These machine & equipment safety labels frequently have text printed on them. Printed text is WARNING - THIS MACHINE STARTS AUTOMATICALLY. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady machine & equipment safety label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 machine & equipment safety label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This machine & equipment safety label uses polyester for the label material and permanent acrylic, permanent self-adhesive as the adhesive. These machine & equipment safety labels frequently have text printed on them. Printed text is WARNING - THIS MACHINE STARTS AUTOMATICALLY. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 86902 2267-86902-ND 754476-86902
Product Name Machine/Equipment Labels Labels, Stickers, Decals - Preprinted Brady B-302 Black / Orange on White Polyester Machine & Equipment Safety Label - 5 in Width - 3 1/2 in Height - Printed Text = WARNING - THIS MACHINE STARTS AUTOMATICALLY. - 86902
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 2820342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 0.4921 ft (1.5 dm)
View Details