Brady Corporation Machine/Equipment Labels 86901

Description
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet
Description
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine/Equipment Labels - 86901 - Brady Corporation
Milwaukee, WI, USA
Machine/Equipment Labels
86901
Machine/Equipment Labels 86901
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-86901-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-86901-ND
Labels, Stickers, Decals - Preprinted 2267-86901-ND
B302-3.5X5-WK-AL-5/P K--FLAMMABLE

B302-3.5X5-WK-AL-5/PK--FLAMMABLE

Buy Now Datasheet
Brady B-302 Black / Orange on White Rectangle Polyester Fire Hazard Label - 5 in Width - 3 1/2 in Height - Printed Text = FLAMMABLE. NO SMOKING OR OPEN FLAMES. - 86901 - 754476-86901 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Black / Orange on White Rectangle Polyester Fire Hazard Label - 5 in Width - 3 1/2 in Height - Printed Text = FLAMMABLE. NO SMOKING OR OPEN FLAMES. - 86901
754476-86901
Brady B-302 Black / Orange on White Rectangle Polyester Fire Hazard Label - 5 in Width - 3 1/2 in Height - Printed Text = FLAMMABLE. NO SMOKING OR OPEN FLAMES. - 86901 754476-86901
The Brady fire hazard label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 fire hazard label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This fire hazard label uses polyester for the label material and permanent acrylic as the adhesive. These fire hazard labels frequently have text printed on them. Printed text is FLAMMABLE. NO SMOKING OR OPEN FLAMES.

The Brady fire hazard label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 fire hazard label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This fire hazard label uses polyester for the label material and permanent acrylic as the adhesive. These fire hazard labels frequently have text printed on them. Printed text is FLAMMABLE. NO SMOKING OR OPEN FLAMES.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 86901 2267-86901-ND 754476-86901
Product Name Machine/Equipment Labels Labels, Stickers, Decals - Preprinted Brady B-302 Black / Orange on White Rectangle Polyester Fire Hazard Label - 5 in Width - 3 1/2 in Height - Printed Text = FLAMMABLE. NO SMOKING OR OPEN FLAMES. - 86901
Safety / Warning Type Machinery HAZMAT (Hazaondous Material); Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-708-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Mandatory Signs - 7631670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Eye protection
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details