Brady Corporation Machine/Equipment Labels 86900

Description
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet
Description
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine/Equipment Labels - 86900 - Brady Corporation
Milwaukee, WI, USA
Machine/Equipment Labels
86900
Machine/Equipment Labels 86900
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-86900-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-86900-ND
Labels, Stickers, Decals - Preprinted 2267-86900-ND
B302-3.5X5-WO-T-5/PK -PEL-BLK/ORG

B302-3.5X5-WO-T-5/PK-PEL-BLK/ORG

Buy Now Datasheet
Brady B-302 Black / Orange on White Rectangle Polyester Electrical Hazard Label - 5 in Width - 3 1/2 in Height - Printed Text = ELECTRICAL HAZARD. DO NOT TOUCH. - 86900 - 754476-86900 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Black / Orange on White Rectangle Polyester Electrical Hazard Label - 5 in Width - 3 1/2 in Height - Printed Text = ELECTRICAL HAZARD. DO NOT TOUCH. - 86900
754476-86900
Brady B-302 Black / Orange on White Rectangle Polyester Electrical Hazard Label - 5 in Width - 3 1/2 in Height - Printed Text = ELECTRICAL HAZARD. DO NOT TOUCH. - 86900 754476-86900
The Brady electrical hazard label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 electrical hazard label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This electrical hazard label uses polyester for the label material and permanent acrylic as the adhesive. These electrical hazard labels frequently have text printed on them. Printed text is ELECTRICAL HAZARD. DO NOT TOUCH. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady electrical hazard label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 electrical hazard label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This electrical hazard label uses polyester for the label material and permanent acrylic as the adhesive. These electrical hazard labels frequently have text printed on them. Printed text is ELECTRICAL HAZARD. DO NOT TOUCH. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 86900 2267-86900-ND 754476-86900
Product Name Machine/Equipment Labels Labels, Stickers, Decals - Preprinted Brady B-302 Black / Orange on White Rectangle Polyester Electrical Hazard Label - 5 in Width - 3 1/2 in Height - Printed Text = ELECTRICAL HAZARD. DO NOT TOUCH. - 86900
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No smoking
Materials of Construction Pp
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1768020-5 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details