Brady Corporation Machine/Equipment Labels 86898

Description
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet
Description
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine/Equipment Labels - 86898 - Brady Corporation
Milwaukee, WI, USA
Machine/Equipment Labels
86898
Machine/Equipment Labels 86898
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-86898-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-86898-ND
Labels, Stickers, Decals - Preprinted 2267-86898-ND
B302-3.5X5-WK-AL-5/P K--CONFINED

B302-3.5X5-WK-AL-5/PK--CONFINED

Buy Now Datasheet
Brady B-302 Black / Red on White Rectangle Polyester Hazardous Area Label - 5 in Width - 3 1/2 in Height - Printed Text = DANGER CONFINED SPACE. TEST ATMOSPHERE BEFORE ENTERING. - 86898 - 754476-86898 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Black / Red on White Rectangle Polyester Hazardous Area Label - 5 in Width - 3 1/2 in Height - Printed Text = DANGER CONFINED SPACE. TEST ATMOSPHERE BEFORE ENTERING. - 86898
754476-86898
Brady B-302 Black / Red on White Rectangle Polyester Hazardous Area Label - 5 in Width - 3 1/2 in Height - Printed Text = DANGER CONFINED SPACE. TEST ATMOSPHERE BEFORE ENTERING. - 86898 754476-86898
The Brady hazardous area label comes packaged 5 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 hazardous area label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous area label uses polyester for the label material and permanent acrylic as the adhesive. These hazardous area labels frequently have text printed on them. Printed text is DANGER CONFINED SPACE. TEST ATMOSPHERE BEFORE ENTERING. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady hazardous area label comes packaged 5 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 hazardous area label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous area label uses polyester for the label material and permanent acrylic as the adhesive. These hazardous area labels frequently have text printed on them. Printed text is DANGER CONFINED SPACE. TEST ATMOSPHERE BEFORE ENTERING. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 86898 2267-86898-ND 754476-86898
Product Name Machine/Equipment Labels Labels, Stickers, Decals - Preprinted Brady B-302 Black / Red on White Rectangle Polyester Hazardous Area Label - 5 in Width - 3 1/2 in Height - Printed Text = DANGER CONFINED SPACE. TEST ATMOSPHERE BEFORE ENTERING. - 86898
Safety / Warning Type Machinery HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
RS Components, Ltd.
Specs
Materials of Construction Paper
Width 1.97 inches (50 mm)
Height 0.2461 ft (0.7500 dm)
View Details