Brady Corporation Machine/Equipment Labels 86880

Description
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet
Description
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine/Equipment Labels - 86880 - Brady Corporation
Milwaukee, WI, USA
Machine/Equipment Labels
86880
Machine/Equipment Labels 86880
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-86880-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-86880-ND
Labels, Stickers, Decals - Preprinted 2267-86880-ND
B302-3.5X5-WG-O-5/PK -BLK/GRN/WHT

B302-3.5X5-WG-O-5/PK-BLK/GRN/WHT

Buy Now Datasheet
Brady B-302 Black / Green on White Rectangle Polyester Lockout / Tagout Label - 5 in Width - 3 1/2 in Height - Printed Text = SAFETY FIRST - LOCK, TAG, CLEAR, TRY - 86880 - 754476-86880 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Black / Green on White Rectangle Polyester Lockout / Tagout Label - 5 in Width - 3 1/2 in Height - Printed Text = SAFETY FIRST - LOCK, TAG, CLEAR, TRY - 86880
754476-86880
Brady B-302 Black / Green on White Rectangle Polyester Lockout / Tagout Label - 5 in Width - 3 1/2 in Height - Printed Text = SAFETY FIRST - LOCK, TAG, CLEAR, TRY - 86880 754476-86880
The Brady lockout / tagout label comes packaged 5 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 lockout / tagout label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This lockout / tagout label uses polyester for the label material and permanent acrylic as the adhesive. These lockout / tagout labels frequently have text printed on them. Printed text is SAFETY FIRST - LOCK, TAG, CLEAR, TRY. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady lockout / tagout label comes packaged 5 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 lockout / tagout label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This lockout / tagout label uses polyester for the label material and permanent acrylic as the adhesive. These lockout / tagout labels frequently have text printed on them. Printed text is SAFETY FIRST - LOCK, TAG, CLEAR, TRY. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 86880 2267-86880-ND 754476-86880
Product Name Machine/Equipment Labels Labels, Stickers, Decals - Preprinted Brady B-302 Black / Green on White Rectangle Polyester Lockout / Tagout Label - 5 in Width - 3 1/2 in Height - Printed Text = SAFETY FIRST - LOCK, TAG, CLEAR, TRY - 86880
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 7631866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details