Brady Corporation Machine/Equipment Labels 86879

Description
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet
Description
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine/Equipment Labels - 86879 - Brady Corporation
Milwaukee, WI, USA
Machine/Equipment Labels
86879
Machine/Equipment Labels 86879
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-86879-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-86879-ND
Labels, Stickers, Decals - Preprinted 2267-86879-ND
B302-3.5X5-WK-AL-5/P K-SAF-LOCK O

B302-3.5X5-WK-AL-5/PK-SAF-LOCK O

Buy Now Datasheet
Brady B-302 Black / Green on White Rectangle Polyester Lockout / Tagout Label - 5 in Width - 3 1/2 in Height - Printed Text = SAFETY FIRST - LOCK OUT ALL POWER SOURCES - 86879 - 754476-86879 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Black / Green on White Rectangle Polyester Lockout / Tagout Label - 5 in Width - 3 1/2 in Height - Printed Text = SAFETY FIRST - LOCK OUT ALL POWER SOURCES - 86879
754476-86879
Brady B-302 Black / Green on White Rectangle Polyester Lockout / Tagout Label - 5 in Width - 3 1/2 in Height - Printed Text = SAFETY FIRST - LOCK OUT ALL POWER SOURCES - 86879 754476-86879
The Brady lockout / tagout label comes packaged 5 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 lockout / tagout label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This lockout / tagout label uses polyester for the label material and permanent acrylic as the adhesive. These lockout / tagout labels frequently have text printed on them. Printed text is SAFETY FIRST - LOCK OUT ALL POWER SOURCES. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady lockout / tagout label comes packaged 5 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 lockout / tagout label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This lockout / tagout label uses polyester for the label material and permanent acrylic as the adhesive. These lockout / tagout labels frequently have text printed on them. Printed text is SAFETY FIRST - LOCK OUT ALL POWER SOURCES. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 86879 2267-86879-ND 754476-86879
Product Name Machine/Equipment Labels Labels, Stickers, Decals - Preprinted Brady B-302 Black / Green on White Rectangle Polyester Lockout / Tagout Label - 5 in Width - 3 1/2 in Height - Printed Text = SAFETY FIRST - LOCK OUT ALL POWER SOURCES - 86879
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 7541270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Adhesive Backed; Bilingual / Multilingual
Width 2.91 inches (74 mm)
Height 0.1722 ft (0.5250 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details