We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
LABEL BLACK/RED ON WHITE 1=5PCS
The Brady high voltage warning label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 high voltage warning label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This high voltage warning label uses polyester for the label material and permanent acrylic as the adhesive. These high voltage warning labels frequently have text printed on them. Printed text is HIGH VOLTAGE. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 86860 | 2267-86860-ND | 754476-86860 |
| Product Name | Machine/Equipment Labels | Labels, Stickers, Decals - Preprinted | Brady B-302 Black / Red on White Rectangle Polyester High Voltage Warning Label - 5 in Width - 3 1/2 in Height - Printed Text = HIGH VOLTAGE. - 86860 |
| Safety / Warning Type | Machinery | Electrical / High Voltage |