We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
B302-3.5X5-WY-T-5/PK
The Brady machine & equipment safety label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 machine & equipment safety label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This machine & equipment safety label uses polyester for the label material and permanent acrylic, permanent self-adhesive as the adhesive. These machine & equipment safety labels frequently have text printed on them. Printed text is CAUTION - THIS EQUIPMENT STARTS AND STOPS AUTOMATICALLY. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 86853 | 2267-86853-ND | 754476-86853 |
| Product Name | Machine/Equipment Labels | Labels, Stickers, Decals - Preprinted | Brady B-302 Black / Yellow on White Polyester Machine & Equipment Safety Label - 5 in Width - 3 1/2 in Height - Printed Text = CAUTION - THIS EQUIPMENT STARTS AND STOPS AUTOMATICALLY. - 86853 |
| Safety / Warning Type | Machinery |