Brady Corporation Machine/Equipment Labels 86850

Description
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet
Description
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine/Equipment Labels - 86850 - Brady Corporation
Milwaukee, WI, USA
Machine/Equipment Labels
86850
Machine/Equipment Labels 86850
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-86850-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-86850-ND
Labels, Stickers, Decals - Preprinted 2267-86850-ND
B302-3.5X5-YK-AL-5/P K-CAU-MICROW

B302-3.5X5-YK-AL-5/PK-CAU-MICROW

Buy Now Datasheet
Brady B-302 Black / Magenta on Yellow Rectangle Polyester Radiation Hazard Label - 5 in Width - 3 1/2 in Height - Printed Text = CAUTION - MICROWAVE IN USE - 86850 - 754476-86850 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Black / Magenta on Yellow Rectangle Polyester Radiation Hazard Label - 5 in Width - 3 1/2 in Height - Printed Text = CAUTION - MICROWAVE IN USE - 86850
754476-86850
Brady B-302 Black / Magenta on Yellow Rectangle Polyester Radiation Hazard Label - 5 in Width - 3 1/2 in Height - Printed Text = CAUTION - MICROWAVE IN USE - 86850 754476-86850
The Brady radiation hazard label comes packaged 5 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 radiation hazard label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This radiation hazard label uses polyester for the label material and permanent acrylic as the adhesive. These radiation hazard labels frequently have text printed on them. Printed text is CAUTION - MICROWAVE IN USE.

The Brady radiation hazard label comes packaged 5 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 radiation hazard label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This radiation hazard label uses polyester for the label material and permanent acrylic as the adhesive. These radiation hazard labels frequently have text printed on them. Printed text is CAUTION - MICROWAVE IN USE.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 86850 2267-86850-ND 754476-86850
Product Name Machine/Equipment Labels Labels, Stickers, Decals - Preprinted Brady B-302 Black / Magenta on Yellow Rectangle Polyester Radiation Hazard Label - 5 in Width - 3 1/2 in Height - Printed Text = CAUTION - MICROWAVE IN USE - 86850
Safety / Warning Type Machinery HAZMAT (Hazaondous Material); Radiation (X-ray, Gamma Rays)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 1745958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No pedestrians
Materials of Construction Pp
Width 11.02 inches (280 mm)
View Details