Brady Corporation Machine/Equipment Labels 86843

Description
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet
Description
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine/Equipment Labels - 86843 - Brady Corporation
Milwaukee, WI, USA
Machine/Equipment Labels
86843
Machine/Equipment Labels 86843
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-86843-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-86843-ND
Labels, Stickers, Decals - Preprinted 2267-86843-ND
B302-3.5X5-WK-AL-5/P K-CAU-CORROS

B302-3.5X5-WK-AL-5/PK-CAU-CORROS

Buy Now Datasheet
Brady B-302 Black / Yellow on White Polyester Machine & Equipment Safety Label - 5 in Width - 3 1/2 in Height - Printed Text = CAUTION - CORROSIVE MATERIAL WEAR PROTECTIVE CLOTHING. - 86843 - 754476-86843 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Black / Yellow on White Polyester Machine & Equipment Safety Label - 5 in Width - 3 1/2 in Height - Printed Text = CAUTION - CORROSIVE MATERIAL WEAR PROTECTIVE CLOTHING. - 86843
754476-86843
Brady B-302 Black / Yellow on White Polyester Machine & Equipment Safety Label - 5 in Width - 3 1/2 in Height - Printed Text = CAUTION - CORROSIVE MATERIAL WEAR PROTECTIVE CLOTHING. - 86843 754476-86843
The Brady machine & equipment safety label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 machine & equipment safety label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This machine & equipment safety label uses polyester for the label material and permanent acrylic, permanent self-adhesive as the adhesive. These machine & equipment safety labels frequently have text printed on them. Printed text is CAUTION - CORROSIVE MATERIAL WEAR PROTECTIVE CLOTHING. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady machine & equipment safety label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 machine & equipment safety label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This machine & equipment safety label uses polyester for the label material and permanent acrylic, permanent self-adhesive as the adhesive. These machine & equipment safety labels frequently have text printed on them. Printed text is CAUTION - CORROSIVE MATERIAL WEAR PROTECTIVE CLOTHING. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 86843 2267-86843-ND 754476-86843
Product Name Machine/Equipment Labels Labels, Stickers, Decals - Preprinted Brady B-302 Black / Yellow on White Polyester Machine & Equipment Safety Label - 5 in Width - 3 1/2 in Height - Printed Text = CAUTION - CORROSIVE MATERIAL WEAR PROTECTIVE CLOTHING. - 86843
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details