Brady Corporation Machine/Equipment Labels 86837

Description
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet
Description
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine/Equipment Labels - 86837 - Brady Corporation
Milwaukee, WI, USA
Machine/Equipment Labels
86837
Machine/Equipment Labels 86837
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-86837-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-86837-ND
Labels, Stickers, Decals - Preprinted 2267-86837-ND
B302-3.5X5-WK-AL-5/P K--THIS WATE

B302-3.5X5-WK-AL-5/PK--THIS WATE

Buy Now Datasheet
Brady B-302 Black / Orange / Red on White Rectangle Polyester Health, Sanitation & Waste Label - 5 in Width - 3 1/2 in Height - Printed Text = WARNING THIS WATER IS UNSAFE TO DRINK. - 86837 - 754476-86837 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Black / Orange / Red on White Rectangle Polyester Health, Sanitation & Waste Label - 5 in Width - 3 1/2 in Height - Printed Text = WARNING THIS WATER IS UNSAFE TO DRINK. - 86837
754476-86837
Brady B-302 Black / Orange / Red on White Rectangle Polyester Health, Sanitation & Waste Label - 5 in Width - 3 1/2 in Height - Printed Text = WARNING THIS WATER IS UNSAFE TO DRINK. - 86837 754476-86837
The Brady health, sanitation & waste label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 health, sanitation & waste label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This health, sanitation & waste label uses polyester for the label material and permanent acrylic as the adhesive. These health, sanitation & waste labels frequently have text printed on them. Printed text is WARNING THIS WATER IS UNSAFE TO DRINK.

The Brady health, sanitation & waste label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 health, sanitation & waste label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This health, sanitation & waste label uses polyester for the label material and permanent acrylic as the adhesive. These health, sanitation & waste labels frequently have text printed on them. Printed text is WARNING THIS WATER IS UNSAFE TO DRINK.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 86837 2267-86837-ND 754476-86837
Product Name Machine/Equipment Labels Labels, Stickers, Decals - Preprinted Brady B-302 Black / Orange / Red on White Rectangle Polyester Health, Sanitation & Waste Label - 5 in Width - 3 1/2 in Height - Printed Text = WARNING THIS WATER IS UNSAFE TO DRINK. - 86837
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 2267881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Attention
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details