Brady Corporation Machine/Equipment Labels 86804

Description
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet
Description
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine/Equipment Labels - 86804 - Brady Corporation
Milwaukee, WI, USA
Machine/Equipment Labels
86804
Machine/Equipment Labels 86804
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-86804-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-86804-ND
Labels, Stickers, Decals - Preprinted 2267-86804-ND
B302-3.5X5-WK-AL-5/P K--HARD HAT

B302-3.5X5-WK-AL-5/PK--HARD HAT

Buy Now Datasheet
Brady B-302 Black / Red on White Rectangle Polyester Hazardous Area Label - 5 in Width - 3 1/2 in Height - Printed Text = DANGER HARD HAT AREA. - 86804 - 754476-86804 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Black / Red on White Rectangle Polyester Hazardous Area Label - 5 in Width - 3 1/2 in Height - Printed Text = DANGER HARD HAT AREA. - 86804
754476-86804
Brady B-302 Black / Red on White Rectangle Polyester Hazardous Area Label - 5 in Width - 3 1/2 in Height - Printed Text = DANGER HARD HAT AREA. - 86804 754476-86804
The Brady hazardous area label comes packaged 5 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 hazardous area label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous area label uses polyester for the label material and permanent acrylic as the adhesive. These hazardous area labels frequently have text printed on them. Printed text is DANGER HARD HAT AREA. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady hazardous area label comes packaged 5 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 hazardous area label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous area label uses polyester for the label material and permanent acrylic as the adhesive. These hazardous area labels frequently have text printed on them. Printed text is DANGER HARD HAT AREA. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 86804 2267-86804-ND 754476-86804
Product Name Machine/Equipment Labels Labels, Stickers, Decals - Preprinted Brady B-302 Black / Red on White Rectangle Polyester Hazardous Area Label - 5 in Width - 3 1/2 in Height - Printed Text = DANGER HARD HAT AREA. - 86804
Safety / Warning Type Machinery HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 4114024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; No open fire
Materials of Construction Metal; Aluminium
Height 0.3281 ft (1 dm)
View Details