Brady Corporation Machine/Equipment Labels 86784

Description
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet
Description
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine/Equipment Labels - 86784 - Brady Corporation
Milwaukee, WI, USA
Machine/Equipment Labels
86784
Machine/Equipment Labels 86784
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-86784-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-86784-ND
Labels, Stickers, Decals - Preprinted 2267-86784-ND
LABEL BLACK/RED ON WHITE 1=5PCS

LABEL BLACK/RED ON WHITE 1=5PCS

Buy Now Datasheet
Brady B-302 Black / Red on White Rectangle Polyester High Voltage Warning Label - 5 in Width - 3 1/2 in Height - Printed Text = 120 VOLTS - 86784 - 754476-86784 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Black / Red on White Rectangle Polyester High Voltage Warning Label - 5 in Width - 3 1/2 in Height - Printed Text = 120 VOLTS - 86784
754476-86784
Brady B-302 Black / Red on White Rectangle Polyester High Voltage Warning Label - 5 in Width - 3 1/2 in Height - Printed Text = 120 VOLTS - 86784 754476-86784
The Brady high voltage warning label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 high voltage warning label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This high voltage warning label uses polyester for the label material and permanent acrylic as the adhesive. These high voltage warning labels frequently have text printed on them. Printed text is 120 VOLTS. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady high voltage warning label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 high voltage warning label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This high voltage warning label uses polyester for the label material and permanent acrylic as the adhesive. These high voltage warning labels frequently have text printed on them. Printed text is 120 VOLTS. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 86784 2267-86784-ND 754476-86784
Product Name Machine/Equipment Labels Labels, Stickers, Decals - Preprinted Brady B-302 Black / Red on White Rectangle Polyester High Voltage Warning Label - 5 in Width - 3 1/2 in Height - Printed Text = 120 VOLTS - 86784
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 3655697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pvc
Features Adhesive Backed; Bilingual / Multilingual
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details