Brady Corporation Accident Prevention Tags 86693

Description
Cardstock tags provide an economical, yet durable material option. Tags meet OSHA Standard 1910.145 for accident prevention. Textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole. Cardstock tags come with string fasteners.
Request a Quote Datasheet
Description
Cardstock tags provide an economical, yet durable material option. Tags meet OSHA Standard 1910.145 for accident prevention. Textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole. Cardstock tags come with string fasteners.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accident Prevention Tags - 86693 - Brady Corporation
Milwaukee, WI, USA
Accident Prevention Tags
86693
Accident Prevention Tags 86693
Cardstock tags provide an economical, yet durable material option. Tags meet OSHA Standard 1910.145 for accident prevention. Textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole. Cardstock tags come with string fasteners.

Cardstock tags provide an economical, yet durable material option. Tags meet OSHA Standard 1910.145 for accident prevention. Textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole. Cardstock tags come with string fasteners.

Supplier's Site
Tags - 2267-86693-ND - DigiKey
Thief River Falls, MN, United States
B853 7X4 RED/BLK/WHT 2-SIDED 100

B853 7X4 RED/BLK/WHT 2-SIDED 100

Buy Now Datasheet
Brady B-853 Black / Red on White Cardstock Equipment Safety Tag - 4 in Width - 7 in Height - Printed Msg = DANGER - DO NOT THROW SWITCH / MEN AT WORK ON CIRCUIT - Has Front and Rear Text - 86693 - 754476-86693 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-853 Black / Red on White Cardstock Equipment Safety Tag - 4 in Width - 7 in Height - Printed Msg = DANGER - DO NOT THROW SWITCH / MEN AT WORK ON CIRCUIT - Has Front and Rear Text - 86693
754476-86693
Brady B-853 Black / Red on White Cardstock Equipment Safety Tag - 4 in Width - 7 in Height - Printed Msg = DANGER - DO NOT THROW SWITCH / MEN AT WORK ON CIRCUIT - Has Front and Rear Text - 86693 754476-86693
The Brady equipment safety tag is made of cardstock and comes packaged 100 tags per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-853 equipment safety tag are: 4 in W x 7 in H. Includes the following items: (100) x String Fastener. These have text printed on both sides. The front side text says DANGER - DO NOT THROW SWITCH / MEN AT WORK ON CIRCUIT and the back reads DANGER / DO NOT REMOVE THIS TAG NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady equipment safety tag is made of cardstock and comes packaged 100 tags per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-853 equipment safety tag are: 4 in W x 7 in H. Includes the following items: (100) x String Fastener. These have text printed on both sides. The front side text says DANGER - DO NOT THROW SWITCH / MEN AT WORK ON CIRCUIT and the back reads DANGER / DO NOT REMOVE THIS TAG NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 86693 2267-86693-ND 754476-86693
Product Name Accident Prevention Tags Tags Brady B-853 Black / Red on White Cardstock Equipment Safety Tag - 4 in Width - 7 in Height - Printed Msg = DANGER - DO NOT THROW SWITCH / MEN AT WORK ON CIRCUIT - Has Front and Rear Text - 86693
Materials of Construction Cardstock Paper Cardstock
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-9 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
Warning Signs - 7631755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 5.83 inches (148 mm)
View Details