Brady Corporation Accident Prevention Tags 86649

Description
Cardstock tags provide an economical, yet durable material option. Tags meet OSHA Standard 1910.145 for accident prevention. Textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole. Cardstock tags come with string fasteners.
Request a Quote Datasheet
Description
Cardstock tags provide an economical, yet durable material option. Tags meet OSHA Standard 1910.145 for accident prevention. Textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole. Cardstock tags come with string fasteners.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accident Prevention Tags - 86649 - Brady Corporation
Milwaukee, WI, USA
Accident Prevention Tags
86649
Accident Prevention Tags 86649
Cardstock tags provide an economical, yet durable material option. Tags meet OSHA Standard 1910.145 for accident prevention. Textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole. Cardstock tags come with string fasteners.

Cardstock tags provide an economical, yet durable material option. Tags meet OSHA Standard 1910.145 for accident prevention. Textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole. Cardstock tags come with string fasteners.

Supplier's Site
Tags - 2267-86649-ND - DigiKey
Thief River Falls, MN, United States
B853 5.75HX3 BK/RD/WH 2-SID REV

B853 5.75HX3 BK/RD/WH 2-SID REV

Buy Now Datasheet
Brady B-853 Black / Red on White Cardstock Equipment Safety Tag - 3 in Width - 5 3/4 in Height - Printed Msg = DANGER - 220 VOLTS - Has Front and Rear Text - 86649 - 754476-86649 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-853 Black / Red on White Cardstock Equipment Safety Tag - 3 in Width - 5 3/4 in Height - Printed Msg = DANGER - 220 VOLTS - Has Front and Rear Text - 86649
754476-86649
Brady B-853 Black / Red on White Cardstock Equipment Safety Tag - 3 in Width - 5 3/4 in Height - Printed Msg = DANGER - 220 VOLTS - Has Front and Rear Text - 86649 754476-86649
The Brady equipment safety tag is made of cardstock and comes packaged 100 tags per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-853 equipment safety tag are: 3 in W x 5 3/4 in H. Includes the following items: (100) x String Fastener. These have text printed on both sides. The front side text says DANGER - 220 VOLTS and the back reads DANGER, DO NOT REMOVE THIS TAG NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady equipment safety tag is made of cardstock and comes packaged 100 tags per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-853 equipment safety tag are: 3 in W x 5 3/4 in H. Includes the following items: (100) x String Fastener. These have text printed on both sides. The front side text says DANGER - 220 VOLTS and the back reads DANGER, DO NOT REMOVE THIS TAG NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 86649 2267-86649-ND 754476-86649
Product Name Accident Prevention Tags Tags Brady B-853 Black / Red on White Cardstock Equipment Safety Tag - 3 in Width - 5 3/4 in Height - Printed Msg = DANGER - 220 VOLTS - Has Front and Rear Text - 86649
Materials of Construction Cardstock Paper Cardstock
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Mandatory Signs - 7631670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Eye protection
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details