Brady Corporation Scaffolding Tags 86629

Description
Brady's scaffolding tags withstand moisture, grease and dirt, can come complete with nylon fasteners. Textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole.
Request a Quote Datasheet
Description
Brady's scaffolding tags withstand moisture, grease and dirt, can come complete with nylon fasteners. Textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scaffolding Tags - 86629 - Brady Corporation
Milwaukee, WI, USA
Scaffolding Tags
86629
Scaffolding Tags 86629
Brady's scaffolding tags withstand moisture, grease and dirt, can come complete with nylon fasteners. Textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole.

Brady's scaffolding tags withstand moisture, grease and dirt, can come complete with nylon fasteners. Textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole.

Supplier's Site
Tags - 2267-86629-ND - DigiKey
Thief River Falls, MN, United States
B851 BLK/YEL 7X4 2-SIDES 10/PK

B851 BLK/YEL 7X4 2-SIDES 10/PK

Buy Now Datasheet
Brady B-851 Black on Yellow Polyester Equipment Safety Tag - 4 in Width - 7 in Height - Printed Msg = CAUTION - THIS SCAFFOLD DOES NOT MEET FEDERAL / STATE OSHA SPECIFICATIONS ALL EMPLOYEES WORKING FR - 754476-86629 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-851 Black on Yellow Polyester Equipment Safety Tag - 4 in Width - 7 in Height - Printed Msg = CAUTION - THIS SCAFFOLD DOES NOT MEET FEDERAL / STATE OSHA SPECIFICATIONS ALL EMPLOYEES WORKING FR
754476-86629
Brady B-851 Black on Yellow Polyester Equipment Safety Tag - 4 in Width - 7 in Height - Printed Msg = CAUTION - THIS SCAFFOLD DOES NOT MEET FEDERAL / STATE OSHA SPECIFICATIONS ALL EMPLOYEES WORKING FR 754476-86629
The Brady equipment safety tag is made of polyester and comes packaged 10 tags per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-851 equipment safety tag are: 4 in W x 7 in H. Includes the following items: (10) x Nylon Fastener. These have text printed on both sides. The front side text says CAUTION - THIS SCAFFOLD DOES NOT MEET FEDERAL / STATE OSHA SPECIFICATIONS ALL EMPLOYEES WORKING FROM THIS SCAFFOLD MUST WEAR AND USE AN APPROVED SAFETY HARNESS. DO NOT ALTER and the back reads CAUTION / CAUTION THIS SCAFFOLD DOES NOT MEET FEDERAL/STATE OSHA SPECIFICATIONS NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady equipment safety tag is made of polyester and comes packaged 10 tags per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-851 equipment safety tag are: 4 in W x 7 in H. Includes the following items: (10) x Nylon Fastener. These have text printed on both sides. The front side text says CAUTION - THIS SCAFFOLD DOES NOT MEET FEDERAL / STATE OSHA SPECIFICATIONS ALL EMPLOYEES WORKING FROM THIS SCAFFOLD MUST WEAR AND USE AN APPROVED SAFETY HARNESS. DO NOT ALTER and the back reads CAUTION / CAUTION THIS SCAFFOLD DOES NOT MEET FEDERAL/STATE OSHA SPECIFICATIONS NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 86629 2267-86629-ND 754476-86629
Product Name Scaffolding Tags Tags Brady B-851 Black on Yellow Polyester Equipment Safety Tag - 4 in Width - 7 in Height - Printed Msg = CAUTION - THIS SCAFFOLD DOES NOT MEET FEDERAL / STATE OSHA SPECIFICATIONS ALL EMPLOYEES WORKING FR
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details