Brady Corporation Scaffolding Tags 86628

Description
Brady's scaffolding tags withstand moisture, grease and dirt, can come complete with nylon fasteners. Textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole.
Request a Quote Datasheet
Description
Brady's scaffolding tags withstand moisture, grease and dirt, can come complete with nylon fasteners. Textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scaffolding Tags - 86628 - Brady Corporation
Milwaukee, WI, USA
Scaffolding Tags
86628
Scaffolding Tags 86628
Brady's scaffolding tags withstand moisture, grease and dirt, can come complete with nylon fasteners. Textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole.

Brady's scaffolding tags withstand moisture, grease and dirt, can come complete with nylon fasteners. Textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole.

Supplier's Site
Tags - 2267-86628-ND - DigiKey
Thief River Falls, MN, United States
B851 BLK/RED 7X4 2-SIDES 10/PK

B851 BLK/RED 7X4 2-SIDES 10/PK

Buy Now Datasheet
Brady B-851 Black on Red Polyester Equipment Safety Tag - 4 in Width - 7 in Height - Printed Msg = DANGER - DO NOT USE THIS SCAFFOLD KEEP OFF THIS SCAFFOLD IS BEING ERECTED, TAKEN DON, OR HAS BEEN FOU - 754476-86628 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-851 Black on Red Polyester Equipment Safety Tag - 4 in Width - 7 in Height - Printed Msg = DANGER - DO NOT USE THIS SCAFFOLD KEEP OFF THIS SCAFFOLD IS BEING ERECTED, TAKEN DON, OR HAS BEEN FOU
754476-86628
Brady B-851 Black on Red Polyester Equipment Safety Tag - 4 in Width - 7 in Height - Printed Msg = DANGER - DO NOT USE THIS SCAFFOLD KEEP OFF THIS SCAFFOLD IS BEING ERECTED, TAKEN DON, OR HAS BEEN FOU 754476-86628
The Brady equipment safety tag is made of polyester and comes packaged 10 tags per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-851 equipment safety tag are: 4 in W x 7 in H. Includes the following items: (10) x Nylon Fastener. These have text printed on both sides. The front side text says DANGER - DO NOT USE THIS SCAFFOLD KEEP OFF THIS SCAFFOLD IS BEING ERECTED, TAKEN DON, OR HAS BEEN FOUND DEFECTIVE. DO NOT ALTER and the back reads DANGER, INSPECTION DATE AND INITIAL NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady equipment safety tag is made of polyester and comes packaged 10 tags per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-851 equipment safety tag are: 4 in W x 7 in H. Includes the following items: (10) x Nylon Fastener. These have text printed on both sides. The front side text says DANGER - DO NOT USE THIS SCAFFOLD KEEP OFF THIS SCAFFOLD IS BEING ERECTED, TAKEN DON, OR HAS BEEN FOUND DEFECTIVE. DO NOT ALTER and the back reads DANGER, INSPECTION DATE AND INITIAL NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 86628 2267-86628-ND 754476-86628
Product Name Scaffolding Tags Tags Brady B-851 Black on Red Polyester Equipment Safety Tag - 4 in Width - 7 in Height - Printed Msg = DANGER - DO NOT USE THIS SCAFFOLD KEEP OFF THIS SCAFFOLD IS BEING ERECTED, TAKEN DON, OR HAS BEEN FOU
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Plastic / Film; Plastic
Width 23.62 inches (600 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details