Brady Corporation Inspection & Material Control Tags 86625

Description
Brady's Inspection Tags inform employees that equipment has been inspected, and is safe and in good condition. Tags meet OSHA Standard 1910.145 for accident prevention and withstand moisture, grease and dirt, can come complete with nylon fasteners. Tags feature two chamfered corners and a 3/8" grommeted hole.
Request a Quote Datasheet
Description
Brady's Inspection Tags inform employees that equipment has been inspected, and is safe and in good condition. Tags meet OSHA Standard 1910.145 for accident prevention and withstand moisture, grease and dirt, can come complete with nylon fasteners. Tags feature two chamfered corners and a 3/8" grommeted hole.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inspection & Material Control Tags - 86625 - Brady Corporation
Milwaukee, WI, USA
Inspection & Material Control Tags
86625
Inspection & Material Control Tags 86625
Brady's Inspection Tags inform employees that equipment has been inspected, and is safe and in good condition. Tags meet OSHA Standard 1910.145 for accident prevention and withstand moisture, grease and dirt, can come complete with nylon fasteners. Tags feature two chamfered corners and a 3/8" grommeted hole.

Brady's Inspection Tags inform employees that equipment has been inspected, and is safe and in good condition. Tags meet OSHA Standard 1910.145 for accident prevention and withstand moisture, grease and dirt, can come complete with nylon fasteners. Tags feature two chamfered corners and a 3/8" grommeted hole.

Supplier's Site
Tags - 2267-86625-ND - DigiKey
Thief River Falls, MN, United States
B851 BLK/YEL 7X4 2-SIDES 10/PK

B851 BLK/YEL 7X4 2-SIDES 10/PK

Buy Now Datasheet

Technical Specifications

  Brady Corporation DigiKey
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 86625 2267-86625-ND
Product Name Inspection & Material Control Tags Tags
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details