Brady Corporation Accident Prevention Tags 86607

Description
Economy Polyester tags meet OSHA Standard 1910.145 for accident prevention and the 50 lb. pull requirement. Tags are chemically resistant and the textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole. Economy Polyester tags come with nylon ties.
Request a Quote Datasheet
Description
Economy Polyester tags meet OSHA Standard 1910.145 for accident prevention and the 50 lb. pull requirement. Tags are chemically resistant and the textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole. Economy Polyester tags come with nylon ties.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accident Prevention Tags - 86607 - Brady Corporation
Milwaukee, WI, USA
Accident Prevention Tags
86607
Accident Prevention Tags 86607
Economy Polyester tags meet OSHA Standard 1910.145 for accident prevention and the 50 lb. pull requirement. Tags are chemically resistant and the textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole. Economy Polyester tags come with nylon ties.

Economy Polyester tags meet OSHA Standard 1910.145 for accident prevention and the 50 lb. pull requirement. Tags are chemically resistant and the textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole. Economy Polyester tags come with nylon ties.

Supplier's Site
Tags - 2267-86607-ND - DigiKey
Thief River Falls, MN, United States
B851 BLK/YEL 7X4 2-SIDES 10/PK

B851 BLK/YEL 7X4 2-SIDES 10/PK

Buy Now Datasheet
Brady B-851 Black on Yellow Polyester Equipment Safety Tag - 4 in Width - 7 in Height - Printed Msg = CAUTION - __________VALVE DO NOT CLOSE THIS VALVE CONTAINS - Has Front and Rear Text - 86607 - 754476-86607 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-851 Black on Yellow Polyester Equipment Safety Tag - 4 in Width - 7 in Height - Printed Msg = CAUTION - __________VALVE DO NOT CLOSE THIS VALVE CONTAINS - Has Front and Rear Text - 86607
754476-86607
Brady B-851 Black on Yellow Polyester Equipment Safety Tag - 4 in Width - 7 in Height - Printed Msg = CAUTION - __________VALVE DO NOT CLOSE THIS VALVE CONTAINS - Has Front and Rear Text - 86607 754476-86607
The Brady equipment safety tag is made of polyester and comes packaged 10 tags per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-851 equipment safety tag are: 4 in W x 7 in H. Includes the following items: (10) x Nylon Cable Tie. These have text printed on both sides. The front side text says CAUTION - __________VALVE DO NOT CLOSE THIS VALVE CONTAINS and the back reads CAUTION, DO NOT REMOVE THIS TAG NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady equipment safety tag is made of polyester and comes packaged 10 tags per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-851 equipment safety tag are: 4 in W x 7 in H. Includes the following items: (10) x Nylon Cable Tie. These have text printed on both sides. The front side text says CAUTION - __________VALVE DO NOT CLOSE THIS VALVE CONTAINS and the back reads CAUTION, DO NOT REMOVE THIS TAG NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 86607 2267-86607-ND 754476-86607
Product Name Accident Prevention Tags Tags Brady B-851 Black on Yellow Polyester Equipment Safety Tag - 4 in Width - 7 in Height - Printed Msg = CAUTION - __________VALVE DO NOT CLOSE THIS VALVE CONTAINS - Has Front and Rear Text - 86607
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 1812250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-705-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details