Brady Corporation Accident Prevention Tags 86578

Description
Economy Polyester tags meet OSHA Standard 1910.145 for accident prevention and the 50 lb. pull requirement. Tags are chemically resistant and the textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole. Economy Polyester tags come with nylon ties.
Request a Quote Datasheet
Description
Economy Polyester tags meet OSHA Standard 1910.145 for accident prevention and the 50 lb. pull requirement. Tags are chemically resistant and the textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole. Economy Polyester tags come with nylon ties.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accident Prevention Tags - 86578 - Brady Corporation
Milwaukee, WI, USA
Accident Prevention Tags
86578
Accident Prevention Tags 86578
Economy Polyester tags meet OSHA Standard 1910.145 for accident prevention and the 50 lb. pull requirement. Tags are chemically resistant and the textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole. Economy Polyester tags come with nylon ties.

Economy Polyester tags meet OSHA Standard 1910.145 for accident prevention and the 50 lb. pull requirement. Tags are chemically resistant and the textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole. Economy Polyester tags come with nylon ties.

Supplier's Site
Tags - 2267-86578-ND - DigiKey
Thief River Falls, MN, United States
B851 BLK/RED/WHT 7X4 2-SIDES 10/

B851 BLK/RED/WHT 7X4 2-SIDES 10/

Buy Now Datasheet
Brady B-851 Black / Red on White Polyester Equipment Safety Tag - 4 in Width - 7 in Height - Printed Msg = DANGER / PELIGRO - DO NOT OPEN THIS VALVE / NO ABRIR ESTA VALVULA - Has Front and Rear Text - - 754476-86578 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-851 Black / Red on White Polyester Equipment Safety Tag - 4 in Width - 7 in Height - Printed Msg = DANGER / PELIGRO - DO NOT OPEN THIS VALVE / NO ABRIR ESTA VALVULA - Has Front and Rear Text -
754476-86578
Brady B-851 Black / Red on White Polyester Equipment Safety Tag - 4 in Width - 7 in Height - Printed Msg = DANGER / PELIGRO - DO NOT OPEN THIS VALVE / NO ABRIR ESTA VALVULA - Has Front and Rear Text - 754476-86578
The Brady equipment safety tag is made of polyester and comes packaged 10 tags per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-851 equipment safety tag are: 4 in W x 7 in H. Includes the following items: (10) x Nylon Cable Tie. These have text printed on both sides. The front side text says DANGER / PELIGRO - DO NOT OPEN THIS VALVE / NO ABRIR ESTA VALVULA and the back reads DANGER/PELIGRO / DO NOT OPEN THIS VALVE / NO ABRIR ESTA VALVULA NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady equipment safety tag is made of polyester and comes packaged 10 tags per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-851 equipment safety tag are: 4 in W x 7 in H. Includes the following items: (10) x Nylon Cable Tie. These have text printed on both sides. The front side text says DANGER / PELIGRO - DO NOT OPEN THIS VALVE / NO ABRIR ESTA VALVULA and the back reads DANGER/PELIGRO / DO NOT OPEN THIS VALVE / NO ABRIR ESTA VALVULA NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 86578 2267-86578-ND 754476-86578
Product Name Accident Prevention Tags Tags Brady B-851 Black / Red on White Polyester Equipment Safety Tag - 4 in Width - 7 in Height - Printed Msg = DANGER / PELIGRO - DO NOT OPEN THIS VALVE / NO ABRIR ESTA VALVULA - Has Front and Rear Text -
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 1745955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 11.02 inches (280 mm)
View Details