Brady Corporation Accident Prevention Tags 86547

Description
Economy Polyester tags meet OSHA Standard 1910.145 for accident prevention and the 50 lb. pull requirement. Tags are chemically resistant and the textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole. Economy Polyester tags come with nylon ties.
Request a Quote Datasheet
Description
Economy Polyester tags meet OSHA Standard 1910.145 for accident prevention and the 50 lb. pull requirement. Tags are chemically resistant and the textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole. Economy Polyester tags come with nylon ties.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accident Prevention Tags - 86547 - Brady Corporation
Milwaukee, WI, USA
Accident Prevention Tags
86547
Accident Prevention Tags 86547
Economy Polyester tags meet OSHA Standard 1910.145 for accident prevention and the 50 lb. pull requirement. Tags are chemically resistant and the textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole. Economy Polyester tags come with nylon ties.

Economy Polyester tags meet OSHA Standard 1910.145 for accident prevention and the 50 lb. pull requirement. Tags are chemically resistant and the textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole. Economy Polyester tags come with nylon ties.

Supplier's Site
Tags - 2267-86547-ND - DigiKey
Thief River Falls, MN, United States
B851 5.75HX3 BK/YL 2-SIDE REV C

B851 5.75HX3 BK/YL 2-SIDE REV C

Buy Now Datasheet
Brady B-851 Black on Yellow Polyester Equipment Safety Tag - 3 in Width - 5 3/4 in Height - Printed Msg = CAUTION - DO NOT OPERATE ELECTRICIANS AT WORK - Has Front and Rear Text - 86547 - 754476-86547 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-851 Black on Yellow Polyester Equipment Safety Tag - 3 in Width - 5 3/4 in Height - Printed Msg = CAUTION - DO NOT OPERATE ELECTRICIANS AT WORK - Has Front and Rear Text - 86547
754476-86547
Brady B-851 Black on Yellow Polyester Equipment Safety Tag - 3 in Width - 5 3/4 in Height - Printed Msg = CAUTION - DO NOT OPERATE ELECTRICIANS AT WORK - Has Front and Rear Text - 86547 754476-86547
The Brady equipment safety tag is made of polyester and comes packaged 10 tags per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-851 equipment safety tag are: 3 in W x 5 3/4 in H. Includes the following items: (10) x Nylon Cable Tie. These have text printed on both sides. The front side text says CAUTION - DO NOT OPERATE ELECTRICIANS AT WORK and the back reads CAUTION, DO NOT REMOVE THIS TAG NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady equipment safety tag is made of polyester and comes packaged 10 tags per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-851 equipment safety tag are: 3 in W x 5 3/4 in H. Includes the following items: (10) x Nylon Cable Tie. These have text printed on both sides. The front side text says CAUTION - DO NOT OPERATE ELECTRICIANS AT WORK and the back reads CAUTION, DO NOT REMOVE THIS TAG NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 86547 2267-86547-ND 754476-86547
Product Name Accident Prevention Tags Tags Brady B-851 Black on Yellow Polyester Equipment Safety Tag - 3 in Width - 5 3/4 in Height - Printed Msg = CAUTION - DO NOT OPERATE ELECTRICIANS AT WORK - Has Front and Rear Text - 86547
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details