Brady Corporation Self-Laminating Tags 86514

Description
Self-Laminating tags can be personalized by writing on special instructions, hazards or warnings. Then protect and seal your message with a clear adhesive overlay. Constructed of Brady's durable B-851 polyester with a 1 mil polyester overlay. Standard package is 10 tags with nylon fasteners.
Request a Quote Datasheet
Description
Self-Laminating tags can be personalized by writing on special instructions, hazards or warnings. Then protect and seal your message with a clear adhesive overlay. Constructed of Brady's durable B-851 polyester with a 1 mil polyester overlay. Standard package is 10 tags with nylon fasteners.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Laminating Tags - 86514 - Brady Corporation
Milwaukee, WI, USA
Self-Laminating Tags
86514
Self-Laminating Tags 86514
Self-Laminating tags can be personalized by writing on special instructions, hazards or warnings. Then protect and seal your message with a clear adhesive overlay. Constructed of Brady's durable B-851 polyester with a 1 mil polyester overlay. Standard package is 10 tags with nylon fasteners.

Self-Laminating tags can be personalized by writing on special instructions, hazards or warnings. Then protect and seal your message with a clear adhesive overlay. Constructed of Brady's durable B-851 polyester with a 1 mil polyester overlay. Standard package is 10 tags with nylon fasteners.

Supplier's Site
Tags - 2267-86514-ND - DigiKey
Thief River Falls, MN, United States
B851 7X4 BLK/YEL 2-SIDE 1-FLAP 1

B851 7X4 BLK/YEL 2-SIDE 1-FLAP 1

Buy Now Datasheet
Brady B-851 Black on Yellow Polyester Equipment Safety Tag - 4 in Width - 7 in Height - Printed Msg = CAUTION - Has Front and Rear Text - 86514 - 754476-86514 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-851 Black on Yellow Polyester Equipment Safety Tag - 4 in Width - 7 in Height - Printed Msg = CAUTION - Has Front and Rear Text - 86514
754476-86514
Brady B-851 Black on Yellow Polyester Equipment Safety Tag - 4 in Width - 7 in Height - Printed Msg = CAUTION - Has Front and Rear Text - 86514 754476-86514
The Brady equipment safety tag is made of polyester and comes packaged 10 tags per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-851 equipment safety tag are: 4 in W x 7 in H. Includes the following items: (10) x Nylon Cable Tie. These have text printed on both sides. The front side text says CAUTION and the back reads CAUTION, DO NOT REMOVE THIS TAG / REMARKS NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady equipment safety tag is made of polyester and comes packaged 10 tags per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-851 equipment safety tag are: 4 in W x 7 in H. Includes the following items: (10) x Nylon Cable Tie. These have text printed on both sides. The front side text says CAUTION and the back reads CAUTION, DO NOT REMOVE THIS TAG / REMARKS NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 86514 2267-86514-ND 754476-86514
Product Name Self-Laminating Tags Tags Brady B-851 Black on Yellow Polyester Equipment Safety Tag - 4 in Width - 7 in Height - Printed Msg = CAUTION - Has Front and Rear Text - 86514
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1768035-8 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details