Brady Corporation Inspection & Material Control Tags 86508

Description
Brady's Inspection Tags inform employees that equipment has been inspected, and is safe and in good condition. Tags meet OSHA Standard 1910.145 for accident prevention and withstand moisture, grease and dirt, can come complete with nylon fasteners. Tags feature two chamfered corners and a 3/8" grommeted hole.
Request a Quote Datasheet
Description
Brady's Inspection Tags inform employees that equipment has been inspected, and is safe and in good condition. Tags meet OSHA Standard 1910.145 for accident prevention and withstand moisture, grease and dirt, can come complete with nylon fasteners. Tags feature two chamfered corners and a 3/8" grommeted hole.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inspection & Material Control Tags - 86508 - Brady Corporation
Milwaukee, WI, USA
Inspection & Material Control Tags
86508
Inspection & Material Control Tags 86508
Brady's Inspection Tags inform employees that equipment has been inspected, and is safe and in good condition. Tags meet OSHA Standard 1910.145 for accident prevention and withstand moisture, grease and dirt, can come complete with nylon fasteners. Tags feature two chamfered corners and a 3/8" grommeted hole.

Brady's Inspection Tags inform employees that equipment has been inspected, and is safe and in good condition. Tags meet OSHA Standard 1910.145 for accident prevention and withstand moisture, grease and dirt, can come complete with nylon fasteners. Tags feature two chamfered corners and a 3/8" grommeted hole.

Supplier's Site
Tags - 2267-86508-ND - DigiKey
Thief River Falls, MN, United States
B837 7X4 GRN/WHT 2-SIDED 10/PK

B837 7X4 GRN/WHT 2-SIDED 10/PK

Buy Now Datasheet

Technical Specifications

  Brady Corporation DigiKey
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 86508 2267-86508-ND
Product Name Inspection & Material Control Tags Tags
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 7631875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No parking
Materials of Construction Pp rigid plastic
Width 19.69 inches (500 mm)
View Details