Brady Corporation Scaffolding Tags 86502

Description
Brady's scaffolding tags withstand moisture, grease and dirt, can come complete with nylon fasteners. Textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole.
Request a Quote Datasheet
Description
Brady's scaffolding tags withstand moisture, grease and dirt, can come complete with nylon fasteners. Textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scaffolding Tags - 86502 - Brady Corporation
Milwaukee, WI, USA
Scaffolding Tags
86502
Scaffolding Tags 86502
Brady's scaffolding tags withstand moisture, grease and dirt, can come complete with nylon fasteners. Textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole.

Brady's scaffolding tags withstand moisture, grease and dirt, can come complete with nylon fasteners. Textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole.

Supplier's Site
Tags - 2267-86502-ND - DigiKey
Thief River Falls, MN, United States
B837 7X4 BLK/YEL 2-SIDED 10/PK

B837 7X4 BLK/YEL 2-SIDED 10/PK

Buy Now Datasheet
Brady B-837 Black on Yellow Polyester / Paper Equipment Safety Tag - 4 in Width - 7 in Height - Printed Msg = CAUTION - THIS SCAFFOLD DOES NOT MEET FEDERAL / STATE OSHA SPECIFICATIONS ALL EMPLOYEES WO - 754476-86502 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-837 Black on Yellow Polyester / Paper Equipment Safety Tag - 4 in Width - 7 in Height - Printed Msg = CAUTION - THIS SCAFFOLD DOES NOT MEET FEDERAL / STATE OSHA SPECIFICATIONS ALL EMPLOYEES WO
754476-86502
Brady B-837 Black on Yellow Polyester / Paper Equipment Safety Tag - 4 in Width - 7 in Height - Printed Msg = CAUTION - THIS SCAFFOLD DOES NOT MEET FEDERAL / STATE OSHA SPECIFICATIONS ALL EMPLOYEES WO 754476-86502
The Brady equipment safety tag is made of polyester / paper and comes packaged 10 tags per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-837 equipment safety tag are: 4 in W x 7 in H. Includes the following items: (10) x Nylon Cable Tie. These have text printed on both sides. The front side text says CAUTION - THIS SCAFFOLD DOES NOT MEET FEDERAL / STATE OSHA SPECIFICATIONS ALL EMPLOYEES WORKING FROM THIS SCAFFOLD MUST WEAR AND USE AN APPROVED SAFETY HARNESS. DO NOT ALTER and the back reads CAUTION / CAUTION THIS SCAFFOLD DOES NOT MEET FEDERAL/STATE OSHA SPECIFICATIONS NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady equipment safety tag is made of polyester / paper and comes packaged 10 tags per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-837 equipment safety tag are: 4 in W x 7 in H. Includes the following items: (10) x Nylon Cable Tie. These have text printed on both sides. The front side text says CAUTION - THIS SCAFFOLD DOES NOT MEET FEDERAL / STATE OSHA SPECIFICATIONS ALL EMPLOYEES WORKING FROM THIS SCAFFOLD MUST WEAR AND USE AN APPROVED SAFETY HARNESS. DO NOT ALTER and the back reads CAUTION / CAUTION THIS SCAFFOLD DOES NOT MEET FEDERAL/STATE OSHA SPECIFICATIONS NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 86502 2267-86502-ND 754476-86502
Product Name Scaffolding Tags Tags Brady B-837 Black on Yellow Polyester / Paper Equipment Safety Tag - 4 in Width - 7 in Height - Printed Msg = CAUTION - THIS SCAFFOLD DOES NOT MEET FEDERAL / STATE OSHA SPECIFICATIONS ALL EMPLOYEES WO
Materials of Construction Reusable Dura-Tag Polyester Polyester / Paper
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7632128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 23.62 inches (600 mm)
Height 1.48 ft (4.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details