Brady Corporation Accident Prevention Tags 86426

Description
Heavy Duty Laminated tags meet OSHA Standard 1910.145 for accident prevention and the 50 lb. pull requirement. Tags are designed for harsh plant environments. Chemically resistant and the textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole. Heavy Duty Laminated tags come with nylon ties.
Request a Quote Datasheet
Description
Heavy Duty Laminated tags meet OSHA Standard 1910.145 for accident prevention and the 50 lb. pull requirement. Tags are designed for harsh plant environments. Chemically resistant and the textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole. Heavy Duty Laminated tags come with nylon ties.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accident Prevention Tags - 86426 - Brady Corporation
Milwaukee, WI, USA
Accident Prevention Tags
86426
Accident Prevention Tags 86426
Heavy Duty Laminated tags meet OSHA Standard 1910.145 for accident prevention and the 50 lb. pull requirement. Tags are designed for harsh plant environments. Chemically resistant and the textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole. Heavy Duty Laminated tags come with nylon ties.

Heavy Duty Laminated tags meet OSHA Standard 1910.145 for accident prevention and the 50 lb. pull requirement. Tags are designed for harsh plant environments. Chemically resistant and the textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole. Heavy Duty Laminated tags come with nylon ties.

Supplier's Site
Tags - 2267-86426-ND - DigiKey
Thief River Falls, MN, United States
B837 5.75X3 BLK/YEL 2-SIDED 10/P

B837 5.75X3 BLK/YEL 2-SIDED 10/P

Buy Now Datasheet
Brady B-837 Black on Yellow Polyester / Paper Equipment Safety Tag - 3 in Width - 5 3/4 in Height - Printed Msg = CAUTION - DO NOT OPEN THIS VALVE - Has Front and Rear Text - 86426 - 754476-86426 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-837 Black on Yellow Polyester / Paper Equipment Safety Tag - 3 in Width - 5 3/4 in Height - Printed Msg = CAUTION - DO NOT OPEN THIS VALVE - Has Front and Rear Text - 86426
754476-86426
Brady B-837 Black on Yellow Polyester / Paper Equipment Safety Tag - 3 in Width - 5 3/4 in Height - Printed Msg = CAUTION - DO NOT OPEN THIS VALVE - Has Front and Rear Text - 86426 754476-86426
The Brady equipment safety tag is made of polyester / paper and comes packaged 10 tags per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-837 equipment safety tag are: 3 in W x 5 3/4 in H. Includes the following items: (10) x Nylon Cable Tie. These have text printed on both sides. The front side text says CAUTION - DO NOT OPEN THIS VALVE and the back reads CAUTION, DO NOT REMOVE THIS TAG NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady equipment safety tag is made of polyester / paper and comes packaged 10 tags per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-837 equipment safety tag are: 3 in W x 5 3/4 in H. Includes the following items: (10) x Nylon Cable Tie. These have text printed on both sides. The front side text says CAUTION - DO NOT OPEN THIS VALVE and the back reads CAUTION, DO NOT REMOVE THIS TAG NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 86426 2267-86426-ND 754476-86426
Product Name Accident Prevention Tags Tags Brady B-837 Black on Yellow Polyester / Paper Equipment Safety Tag - 3 in Width - 5 3/4 in Height - Printed Msg = CAUTION - DO NOT OPEN THIS VALVE - Has Front and Rear Text - 86426
Materials of Construction Plastic / Film Polyester Polyester / Paper
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 4935275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Materials of Construction Pvc
Width 23.62 inches (600 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details