Brady Corporation Brady B-235 Black / Purple on White Square Paper Health, Sanitation & Waste Label - 6 in Width - 6 in Height - Printed Text = UNIVERSAL WASTE - 86356 86356

Description
These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-235 health, sanitation & waste label are: 6 in W x 6 in H. One of the important components to selecting the right product is the proper label and adhesive material. This health, sanitation & waste label uses paper for the label material and permanent acrylic as the adhesive. These health, sanitation & waste labels frequently have text printed on them. Printed text is UNIVERSAL WASTE.
Description
These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-235 health, sanitation & waste label are: 6 in W x 6 in H. One of the important components to selecting the right product is the proper label and adhesive material. This health, sanitation & waste label uses paper for the label material and permanent acrylic as the adhesive. These health, sanitation & waste labels frequently have text printed on them. Printed text is UNIVERSAL WASTE.

Suppliers

Company
Product
Description
Supplier Links
Brady B-235 Black / Purple on White Square Paper Health, Sanitation & Waste Label - 6 in Width - 6 in Height - Printed Text = UNIVERSAL WASTE - 86356 - 754473-86356 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-235 Black / Purple on White Square Paper Health, Sanitation & Waste Label - 6 in Width - 6 in Height - Printed Text = UNIVERSAL WASTE - 86356
754473-86356
Brady B-235 Black / Purple on White Square Paper Health, Sanitation & Waste Label - 6 in Width - 6 in Height - Printed Text = UNIVERSAL WASTE - 86356 754473-86356
These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-235 health, sanitation & waste label are: 6 in W x 6 in H. One of the important components to selecting the right product is the proper label and adhesive material. This health, sanitation & waste label uses paper for the label material and permanent acrylic as the adhesive. These health, sanitation & waste labels frequently have text printed on them. Printed text is UNIVERSAL WASTE.

These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-235 health, sanitation & waste label are: 6 in W x 6 in H. One of the important components to selecting the right product is the proper label and adhesive material. This health, sanitation & waste label uses paper for the label material and permanent acrylic as the adhesive. These health, sanitation & waste labels frequently have text printed on them. Printed text is UNIVERSAL WASTE.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-86356
Product Name Brady B-235 Black / Purple on White Square Paper Health, Sanitation & Waste Label - 6 in Width - 6 in Height - Printed Text = UNIVERSAL WASTE - 86356
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 434604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details