Brady Corporation Safety Mirrors - 18" Diameter Half Dome 180 86342

Description
Made of impact-resistant plastic, our safety mirrors are perfect for warehouses, loading docks, production areas, offices and public areas. Two styles are available: dome or convex. Use dome mirrors to view large areas or for overhead viewing. Mounting hardware is included.
Description
Made of impact-resistant plastic, our safety mirrors are perfect for warehouses, loading docks, production areas, offices and public areas. Two styles are available: dome or convex. Use dome mirrors to view large areas or for overhead viewing. Mounting hardware is included.

Suppliers

Company
Product
Description
Supplier Links
Safety Mirrors - 18
Milwaukee, WI, USA
Safety Mirrors - 18" Diameter Half Dome 180
86342
Safety Mirrors - 18" Diameter Half Dome 180 86342
Made of impact-resistant plastic, our safety mirrors are perfect for warehouses, loading docks, production areas, offices and public areas. Two styles are available: dome or convex. Use dome mirrors to view large areas or for overhead viewing. Mounting hardware is included.

Made of impact-resistant plastic, our safety mirrors are perfect for warehouses, loading docks, production areas, offices and public areas. Two styles are available: dome or convex. Use dome mirrors to view large areas or for overhead viewing. Mounting hardware is included.

Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Optical Mirrors
Product Number 86342
Product Name Safety Mirrors - 18" Diameter Half Dome 180
Diameter/Width 457 mm (18 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Parallel Mirrors - MIR-190-045-BK7 - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 19.05 mm (0.7500 inch)
Thickness 4.57 mm (0.1799 inch)
View Details
Excimer Laser Mirror, High Energy, 25.4 mm Diameter, 45°, 308 nm - 10QM20EM.25 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 308 nm (3080 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details