Brady Corporation Safety Mirrors - 26" Diameter Outdoor Convex 86340

Description
Made of impact-resistant plastic, our safety mirrors are perfect for warehouses, loading docks, production areas, offices and public areas. Use convex mirrors in low ceiling areas, elevators and smaller viewing areas. Mounting hardware is included.
Description
Made of impact-resistant plastic, our safety mirrors are perfect for warehouses, loading docks, production areas, offices and public areas. Use convex mirrors in low ceiling areas, elevators and smaller viewing areas. Mounting hardware is included.

Suppliers

Company
Product
Description
Supplier Links
Safety Mirrors - 26
Milwaukee, WI, USA
Safety Mirrors - 26" Diameter Outdoor Convex
86340
Safety Mirrors - 26" Diameter Outdoor Convex 86340
Made of impact-resistant plastic, our safety mirrors are perfect for warehouses, loading docks, production areas, offices and public areas. Use convex mirrors in low ceiling areas, elevators and smaller viewing areas. Mounting hardware is included.

Made of impact-resistant plastic, our safety mirrors are perfect for warehouses, loading docks, production areas, offices and public areas. Use convex mirrors in low ceiling areas, elevators and smaller viewing areas. Mounting hardware is included.

Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Optical Mirrors
Product Number 86340
Product Name Safety Mirrors - 26" Diameter Outdoor Convex
Diameter/Width 660 mm (26 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Corner Cube Retro-Reflector - OT 867 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 285 mm (11.2 inch)
View Details
Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
Gold Mirror, Economy, Borofloat, 50.8 mm Square, λ/10, 650-20,000 nm - 20SD520ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Thickness 12.7 mm (0.5000 inch)
Mirror Shape Rectangular / Square; Square
View Details