Brady Corporation Brady B-302 Black / Green on White Rectangle Polyester Health, Sanitation & Waste Label - 5 in Width - 3 1/2 in Height - Printed Text = THINK KEEP THIS PLACE CLEAN AND ORDERLY - 86298 86298

Description
The Brady health, sanitation & waste label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 health, sanitation & waste label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This health, sanitation & waste label uses polyester for the label material and permanent acrylic as the adhesive. These health, sanitation & waste labels frequently have text printed on them. Printed text is THINK KEEP THIS PLACE CLEAN AND ORDERLY.
Description
The Brady health, sanitation & waste label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 health, sanitation & waste label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This health, sanitation & waste label uses polyester for the label material and permanent acrylic as the adhesive. These health, sanitation & waste labels frequently have text printed on them. Printed text is THINK KEEP THIS PLACE CLEAN AND ORDERLY.

Suppliers

Company
Product
Description
Supplier Links
Brady B-302 Black / Green on White Rectangle Polyester Health, Sanitation & Waste Label - 5 in Width - 3 1/2 in Height - Printed Text = THINK KEEP THIS PLACE CLEAN AND ORDERLY - 86298 - 754473-86298 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Black / Green on White Rectangle Polyester Health, Sanitation & Waste Label - 5 in Width - 3 1/2 in Height - Printed Text = THINK KEEP THIS PLACE CLEAN AND ORDERLY - 86298
754473-86298
Brady B-302 Black / Green on White Rectangle Polyester Health, Sanitation & Waste Label - 5 in Width - 3 1/2 in Height - Printed Text = THINK KEEP THIS PLACE CLEAN AND ORDERLY - 86298 754473-86298
The Brady health, sanitation & waste label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 health, sanitation & waste label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This health, sanitation & waste label uses polyester for the label material and permanent acrylic as the adhesive. These health, sanitation & waste labels frequently have text printed on them. Printed text is THINK KEEP THIS PLACE CLEAN AND ORDERLY.

The Brady health, sanitation & waste label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 health, sanitation & waste label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This health, sanitation & waste label uses polyester for the label material and permanent acrylic as the adhesive. These health, sanitation & waste labels frequently have text printed on them. Printed text is THINK KEEP THIS PLACE CLEAN AND ORDERLY.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-86298
Product Name Brady B-302 Black / Green on White Rectangle Polyester Health, Sanitation & Waste Label - 5 in Width - 3 1/2 in Height - Printed Text = THINK KEEP THIS PLACE CLEAN AND ORDERLY - 86298
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 7631572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Pp
Width 9.84 inches (250 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details