Brady Corporation Labels, Stickers, Decals - Preprinted 86282

Description
B302-3.5X5-YY-O-5/PK -CAUT CONVEY
Request a Quote Datasheet
Description
B302-3.5X5-YY-O-5/PK -CAUT CONVEY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-86282-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-86282-ND
Labels, Stickers, Decals - Preprinted 2267-86282-ND
B302-3.5X5-YY-O-5/PK -CAUT CONVEY

B302-3.5X5-YY-O-5/PK-CAUT CONVEY

Buy Now Datasheet
Brady B-302 Polyester Rectangle Machine & Equipment Sign - Laminated - TEXT: CAUTION - 86282 - 754473-86282 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Machine & Equipment Sign - Laminated - TEXT: CAUTION - 86282
754473-86282
Brady B-302 Polyester Rectangle Machine & Equipment Sign - Laminated - TEXT: CAUTION - 86282 754473-86282
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & equipment sign is produced using polyester which is the B-302 Brady Material Code. This SKU is written in English with the following text: CAUTION. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & equipment sign is produced using polyester which is the B-302 Brady Material Code. This SKU is written in English with the following text: CAUTION. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-86282-ND 754473-86282
Product Name Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle Machine & Equipment Sign - Laminated - TEXT: CAUTION - 86282
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 218616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.0164 ft (0.0500 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details