Brady Corporation Machine/Equipment Labels 86267

Description
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet
Description
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine/Equipment Labels - 86267 - Brady Corporation
Milwaukee, WI, USA
Machine/Equipment Labels
86267
Machine/Equipment Labels 86267
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-86267-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-86267-ND
Labels, Stickers, Decals - Preprinted 2267-86267-ND
B302-5X3.5-WG-O-5/PK -BLK/RED/WHT

B302-5X3.5-WG-O-5/PK-BLK/RED/WHT

Buy Now Datasheet
Brady B-302 Red / White on Black Polyester Machine & Equipment Safety Label - 3.5 in Width - 5 in Height - Printed Text = STOP KEEP A 3 FOOT CLEARANCE IN FRONT OF THIS EQUIPMENT AT ALL TIMES - 86267 - 754476-86267 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Red / White on Black Polyester Machine & Equipment Safety Label - 3.5 in Width - 5 in Height - Printed Text = STOP KEEP A 3 FOOT CLEARANCE IN FRONT OF THIS EQUIPMENT AT ALL TIMES - 86267
754476-86267
Brady B-302 Red / White on Black Polyester Machine & Equipment Safety Label - 3.5 in Width - 5 in Height - Printed Text = STOP KEEP A 3 FOOT CLEARANCE IN FRONT OF THIS EQUIPMENT AT ALL TIMES - 86267 754476-86267
The Brady machine & equipment safety label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 machine & equipment safety label are: 3.5 in W x 5 in H. One of the important components to selecting the right proudct is the proper label material. This machine & equipment safety label uses polyester for the label material. These machine & equipment safety labels frequently have text printed on them. Printed text is STOP KEEP A 3 FOOT CLEARANCE IN FRONT OF THIS EQUIPMENT AT ALL TIMES. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady machine & equipment safety label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 machine & equipment safety label are: 3.5 in W x 5 in H. One of the important components to selecting the right proudct is the proper label material. This machine & equipment safety label uses polyester for the label material. These machine & equipment safety labels frequently have text printed on them. Printed text is STOP KEEP A 3 FOOT CLEARANCE IN FRONT OF THIS EQUIPMENT AT ALL TIMES. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 86267 2267-86267-ND 754476-86267
Product Name Machine/Equipment Labels Labels, Stickers, Decals - Preprinted Brady B-302 Red / White on Black Polyester Machine & Equipment Safety Label - 3.5 in Width - 5 in Height - Printed Text = STOP KEEP A 3 FOOT CLEARANCE IN FRONT OF THIS EQUIPMENT AT ALL TIMES - 86267
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 655350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.0033 ft (0.0100 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details