Brady Corporation Machine/Equipment Labels 86261

Description
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet
Description
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine/Equipment Labels - 86261 - Brady Corporation
Milwaukee, WI, USA
Machine/Equipment Labels
86261
Machine/Equipment Labels 86261
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-86261-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-86261-ND
Labels, Stickers, Decals - Preprinted 2267-86261-ND
B302-3.5X5-WG-O-5/PK -BLK/BLU/WHT

B302-3.5X5-WG-O-5/PK-BLK/BLU/WHT

Buy Now Datasheet
Brady B-302 Black / Purple on White Indoor / Outdoor Polyester Motivational Label - 5 in Width - 3 1/2 in Height - Printed Text = KEEPING YOUR WORK AREA CLEAN IS PART OF YOUR JOB ASSIGNMENT - 86261 - 754476-86261 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Black / Purple on White Indoor / Outdoor Polyester Motivational Label - 5 in Width - 3 1/2 in Height - Printed Text = KEEPING YOUR WORK AREA CLEAN IS PART OF YOUR JOB ASSIGNMENT - 86261
754476-86261
Brady B-302 Black / Purple on White Indoor / Outdoor Polyester Motivational Label - 5 in Width - 3 1/2 in Height - Printed Text = KEEPING YOUR WORK AREA CLEAN IS PART OF YOUR JOB ASSIGNMENT - 86261 754476-86261
The Brady motivational label comes packaged 5 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 motivational label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This motivational label uses polyester for the label material and permanent acrylic as the adhesive. These motivational labels frequently have text printed on them. Printed text is KEEPING YOUR WORK AREA CLEAN IS PART OF YOUR JOB ASSIGNMENT.

The Brady motivational label comes packaged 5 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 motivational label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This motivational label uses polyester for the label material and permanent acrylic as the adhesive. These motivational labels frequently have text printed on them. Printed text is KEEPING YOUR WORK AREA CLEAN IS PART OF YOUR JOB ASSIGNMENT.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 86261 2267-86261-ND 754476-86261
Product Name Machine/Equipment Labels Labels, Stickers, Decals - Preprinted Brady B-302 Black / Purple on White Indoor / Outdoor Polyester Motivational Label - 5 in Width - 3 1/2 in Height - Printed Text = KEEPING YOUR WORK AREA CLEAN IS PART OF YOUR JOB ASSIGNMENT - 86261
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-707-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details