Brady Corporation Labels, Stickers, Decals - Preprinted 86251

Description
B302-3.5X5-YY-O-5/PK -CAUT.TAG OU
Request a Quote Datasheet
Description
B302-3.5X5-YY-O-5/PK -CAUT.TAG OU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-86251-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-86251-ND
Labels, Stickers, Decals - Preprinted 2267-86251-ND
B302-3.5X5-YY-O-5/PK -CAUT.TAG OU

B302-3.5X5-YY-O-5/PK-CAUT.TAG OU

Buy Now Datasheet
Brady B-302 Polyester Lockout / Tagout Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: CAUTION TAG OUT - 86251 - 754473-86251 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Lockout / Tagout Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: CAUTION TAG OUT - 86251
754473-86251
Brady B-302 Polyester Lockout / Tagout Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: CAUTION TAG OUT - 86251 754473-86251
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady lockout / tagout sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 5 in width and a 3.5 in height. This product is written in English with the following text: CAUTION TAG OUT. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this product satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady lockout / tagout sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 5 in width and a 3.5 in height. This product is written in English with the following text: CAUTION TAG OUT. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this product satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-86251-ND 754473-86251
Product Name Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Lockout / Tagout Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: CAUTION TAG OUT - 86251
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7873757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-710-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details