Brady Corporation Energy Isolation Point Labels 86246

Description
Labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet
Description
Labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Energy Isolation Point Labels - 86246 - Brady Corporation
Milwaukee, WI, USA
Energy Isolation Point Labels
86246
Energy Isolation Point Labels 86246
Labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

Labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-86246-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-86246-ND
Labels, Stickers, Decals - Preprinted 2267-86246-ND
B302, 3.5X5-WG-O, BLK/RED/WHT 5/

B302, 3.5X5-WG-O, BLK/RED/WHT 5/

Buy Now Datasheet
Brady B-302 Black / Red on White Rectangle Polyester Lockout / Tagout Label - 5 in Width - 3 1/2 in Height - Printed Text = ENERGY ISOLATION POINT - 86246 - 754476-86246 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Black / Red on White Rectangle Polyester Lockout / Tagout Label - 5 in Width - 3 1/2 in Height - Printed Text = ENERGY ISOLATION POINT - 86246
754476-86246
Brady B-302 Black / Red on White Rectangle Polyester Lockout / Tagout Label - 5 in Width - 3 1/2 in Height - Printed Text = ENERGY ISOLATION POINT - 86246 754476-86246
The Brady lockout / tagout label comes packaged 5 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 lockout / tagout label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This lockout / tagout label uses polyester for the label material and permanent acrylic as the adhesive. These lockout / tagout labels frequently have text printed on them. Printed text is ENERGY ISOLATION POINT. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady lockout / tagout label comes packaged 5 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 lockout / tagout label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This lockout / tagout label uses polyester for the label material and permanent acrylic as the adhesive. These lockout / tagout labels frequently have text printed on them. Printed text is ENERGY ISOLATION POINT. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 86246 2267-86246-ND 754476-86246
Product Name Energy Isolation Point Labels Labels, Stickers, Decals - Preprinted Brady B-302 Black / Red on White Rectangle Polyester Lockout / Tagout Label - 5 in Width - 3 1/2 in Height - Printed Text = ENERGY ISOLATION POINT - 86246
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 2325511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Height 0.2461 ft (0.7500 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details