Brady Corporation Labels, Stickers, Decals - Preprinted 86237

Description
B302-3.5X5-WG-O-5/PK -ELECTRICAL
Request a Quote Datasheet
Description
B302-3.5X5-WG-O-5/PK -ELECTRICAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-86237-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-86237-ND
Labels, Stickers, Decals - Preprinted 2267-86237-ND
B302-3.5X5-WG-O-5/PK -ELECTRICAL

B302-3.5X5-WG-O-5/PK-ELECTRICAL

Buy Now Datasheet
Brady B-302 Polyester Electrical Safety Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: ELECTRICAL EQUIP - 86237 - 754473-86237 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Electrical Safety Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: ELECTRICAL EQUIP - 86237
754473-86237
Brady B-302 Polyester Electrical Safety Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: ELECTRICAL EQUIP - 86237 754473-86237
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady electrical safety sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 5 in width and a 3.5 in height. This sign is written in English with the following text: ELECTRICAL EQUIP. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady electrical safety sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 5 in width and a 3.5 in height. This sign is written in English with the following text: ELECTRICAL EQUIP. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-86237-ND 754473-86237
Product Name Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Electrical Safety Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: ELECTRICAL EQUIP - 86237
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
First Aid Signs - 7760976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Drinking water
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details