Brady Corporation Machine/Equipment Labels 86235

Description
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet
Description
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine/Equipment Labels - 86235 - Brady Corporation
Milwaukee, WI, USA
Machine/Equipment Labels
86235
Machine/Equipment Labels 86235
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-86235-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-86235-ND
Labels, Stickers, Decals - Preprinted 2267-86235-ND
B302-5X3.5-KG-O-5/PK -BLK/RED/WHT

B302-5X3.5-KG-O-5/PK-BLK/RED/WHT

Buy Now Datasheet
Brady B-302 Black / Red on White Rectangle Polyester High Voltage Warning Label - 3.5 in Width - 5 in Height - Printed Text = HIGH VOLTAGE AUTHORIZED PERSONNEL ONLY/ALTO VOLTAJE SOLO PERSONAL AUTORIZA - 754476-86235 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Black / Red on White Rectangle Polyester High Voltage Warning Label - 3.5 in Width - 5 in Height - Printed Text = HIGH VOLTAGE AUTHORIZED PERSONNEL ONLY/ALTO VOLTAJE SOLO PERSONAL AUTORIZA
754476-86235
Brady B-302 Black / Red on White Rectangle Polyester High Voltage Warning Label - 3.5 in Width - 5 in Height - Printed Text = HIGH VOLTAGE AUTHORIZED PERSONNEL ONLY/ALTO VOLTAJE SOLO PERSONAL AUTORIZA 754476-86235
The Brady high voltage warning label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 high voltage warning label are: 3.5 in W x 5 in H. One of the important components to selecting the right product is the proper label and adhesive material. This high voltage warning label uses polyester for the label material and permanent acrylic as the adhesive. These high voltage warning labels frequently have text printed on them. Printed text is HIGH VOLTAGE AUTHORIZED PERSONNEL ONLY/ALTO VOLTAJE SOLO PERSONAL AUTORIZADO. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady high voltage warning label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 high voltage warning label are: 3.5 in W x 5 in H. One of the important components to selecting the right product is the proper label and adhesive material. This high voltage warning label uses polyester for the label material and permanent acrylic as the adhesive. These high voltage warning labels frequently have text printed on them. Printed text is HIGH VOLTAGE AUTHORIZED PERSONNEL ONLY/ALTO VOLTAJE SOLO PERSONAL AUTORIZADO. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 86235 2267-86235-ND 754476-86235
Product Name Machine/Equipment Labels Labels, Stickers, Decals - Preprinted Brady B-302 Black / Red on White Rectangle Polyester High Voltage Warning Label - 3.5 in Width - 5 in Height - Printed Text = HIGH VOLTAGE AUTHORIZED PERSONNEL ONLY/ALTO VOLTAJE SOLO PERSONAL AUTORIZA
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7631834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire action
Materials of Construction Plastic / Film; Plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details