Brady Corporation Machine/Equipment Labels 86218

Description
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet
Description
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine/Equipment Labels - 86218 - Brady Corporation
Milwaukee, WI, USA
Machine/Equipment Labels
86218
Machine/Equipment Labels 86218
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-86218-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-86218-ND
Labels, Stickers, Decals - Preprinted 2267-86218-ND
B302-3.5X5-WG-O-5/PK -RED/WHT 5/P

B302-3.5X5-WG-O-5/PK-RED/WHT 5/P

Buy Now Datasheet
Brady B-302 Red on White Rectangle Indoor / Outdoor Polyester Access & Security Label - 5 in Width - 3 1/2 in Height - Printed Text = ELECTRICAL ROOM AUTHORIZED PERSONNEL ONLY - 86218 - 754476-86218 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Red on White Rectangle Indoor / Outdoor Polyester Access & Security Label - 5 in Width - 3 1/2 in Height - Printed Text = ELECTRICAL ROOM AUTHORIZED PERSONNEL ONLY - 86218
754476-86218
Brady B-302 Red on White Rectangle Indoor / Outdoor Polyester Access & Security Label - 5 in Width - 3 1/2 in Height - Printed Text = ELECTRICAL ROOM AUTHORIZED PERSONNEL ONLY - 86218 754476-86218
The Brady access & security label comes packaged 5 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 access & security label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This access & security label uses polyester for the label material and permanent acrylic as the adhesive. These access & security labels frequently have text printed on them. Printed text is ELECTRICAL ROOM AUTHORIZED PERSONNEL ONLY. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady access & security label comes packaged 5 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 access & security label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This access & security label uses polyester for the label material and permanent acrylic as the adhesive. These access & security labels frequently have text printed on them. Printed text is ELECTRICAL ROOM AUTHORIZED PERSONNEL ONLY. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 86218 2267-86218-ND 754476-86218
Product Name Machine/Equipment Labels Labels, Stickers, Decals - Preprinted Brady B-302 Red on White Rectangle Indoor / Outdoor Polyester Access & Security Label - 5 in Width - 3 1/2 in Height - Printed Text = ELECTRICAL ROOM AUTHORIZED PERSONNEL ONLY - 86218
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7631856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 9.84 inches (250 mm)
Height 0.9843 ft (3 dm)
View Details