Brady Corporation Main disconnect Labels 86216

Description
Labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet
Description
Labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Main disconnect Labels - 86216 - Brady Corporation
Milwaukee, WI, USA
Main disconnect Labels
86216
Main disconnect Labels 86216
Labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

Labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-86216-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-86216-ND
Labels, Stickers, Decals - Preprinted 2267-86216-ND
B302-3.5X5-WG-O-5/PK -BLK/WHT 5/P

B302-3.5X5-WG-O-5/PK-BLK/WHT 5/P

Buy Now Datasheet
Brady B-302 Black on White Polyester Machine & Equipment Safety Label - 5 in Width - 3 1/2 in Height - Printed Text = MAIN DISCONNECT - 86216 - 754476-86216 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Black on White Polyester Machine & Equipment Safety Label - 5 in Width - 3 1/2 in Height - Printed Text = MAIN DISCONNECT - 86216
754476-86216
Brady B-302 Black on White Polyester Machine & Equipment Safety Label - 5 in Width - 3 1/2 in Height - Printed Text = MAIN DISCONNECT - 86216 754476-86216
The Brady machine & equipment safety label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 machine & equipment safety label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This machine & equipment safety label uses polyester for the label material and permanent acrylic, permanent self-adhesive as the adhesive. These machine & equipment safety labels frequently have text printed on them. Printed text is MAIN DISCONNECT. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady machine & equipment safety label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 machine & equipment safety label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This machine & equipment safety label uses polyester for the label material and permanent acrylic, permanent self-adhesive as the adhesive. These machine & equipment safety labels frequently have text printed on them. Printed text is MAIN DISCONNECT. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 86216 2267-86216-ND 754476-86216
Product Name Main disconnect Labels Labels, Stickers, Decals - Preprinted Brady B-302 Black on White Polyester Machine & Equipment Safety Label - 5 in Width - 3 1/2 in Height - Printed Text = MAIN DISCONNECT - 86216
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-804-ND - DigiKey
Specs
Materials of Construction Polyester
View Details
Safety Labels - 434604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details