B302-3.5X5-WG-O-5/PK
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 3.5 in width and a 5 in height. This part is written in English with the following text: DANGER DO NOT OPERATE W / OUT GUARD. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-86215-ND | 754473-86215 |
| Product Name | Labels, Stickers, Decals - Preprinted | Brady Polyester Machine & Equipment Sign - 3.5 in Width x 5 in Height - Laminated - TEXT: DANGER DO NOT OPERATE W / OUT GUARD - 86215 |
| Materials of Construction | Plastic / Film | Polyester |