Brady Corporation Labels, Stickers, Decals - Preprinted 86212

Description
B302-3.5X5-WG-O-5/PK -DNGR PINCH
Request a Quote Datasheet
Description
B302-3.5X5-WG-O-5/PK -DNGR PINCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-86212-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-86212-ND
Labels, Stickers, Decals - Preprinted 2267-86212-ND
B302-3.5X5-WG-O-5/PK -DNGR PINCH

B302-3.5X5-WG-O-5/PK-DNGR PINCH

Buy Now Datasheet
Brady Polyester Rectangle White Machine & Equipment Sign - Laminated - TEXT: DANGER PINCH POINT - 86212 - 754473-86212 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Polyester Rectangle White Machine & Equipment Sign - Laminated - TEXT: DANGER PINCH POINT - 86212
754473-86212
Brady Polyester Rectangle White Machine & Equipment Sign - Laminated - TEXT: DANGER PINCH POINT - 86212 754473-86212
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This machine & equipment sign is designed with the following image: pinch point arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This product is written in English with the following text: DANGER PINCH POINT. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This machine & equipment sign is designed with the following image: pinch point arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This product is written in English with the following text: DANGER PINCH POINT. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-86212-ND 754473-86212
Product Name Labels, Stickers, Decals - Preprinted Brady Polyester Rectangle White Machine & Equipment Sign - Laminated - TEXT: DANGER PINCH POINT - 86212
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 7631695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp
Width 3.94 inches (100 mm)
View Details
Label, 230V, Card Of 20; Label Type Te Connectivity - 01C0583 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.18 inches (30 mm)
View Details