Brady Corporation Machine/Equipment Labels 86198

Description
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet
Description
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine/Equipment Labels - 86198 - Brady Corporation
Milwaukee, WI, USA
Machine/Equipment Labels
86198
Machine/Equipment Labels 86198
We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

We offer over 100 stock legends to meet all of your machine and equipment labeling needs. All labels are made of durable, self-sticking polyester and most feature pictograms as well as text. Label size is 3 1/2"H x 5"W or 5"H x 3 1/2"W. Standard package: 5 identical labels.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-86198-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-86198-ND
Labels, Stickers, Decals - Preprinted 2267-86198-ND
B302-3.5X5-WG-O-5/PK -BLK/RED/WHT

B302-3.5X5-WG-O-5/PK-BLK/RED/WHT

Buy Now Datasheet
Brady B-302 Black / Red on White Rectangle Polyester High Energy Danger Label - 5 in Width - 3 1/2 in Height - Printed Text = HIGH ENERGY DANGER - 86198 - 754476-86198 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Black / Red on White Rectangle Polyester High Energy Danger Label - 5 in Width - 3 1/2 in Height - Printed Text = HIGH ENERGY DANGER - 86198
754476-86198
Brady B-302 Black / Red on White Rectangle Polyester High Energy Danger Label - 5 in Width - 3 1/2 in Height - Printed Text = HIGH ENERGY DANGER - 86198 754476-86198
The Brady high energy danger label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 high energy danger label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This high energy danger label uses polyester for the label material and permanent acrylic as the adhesive. These high energy danger labels frequently have text printed on them. Printed text is HIGH ENERGY DANGER. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady high energy danger label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 high energy danger label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This high energy danger label uses polyester for the label material and permanent acrylic as the adhesive. These high energy danger labels frequently have text printed on them. Printed text is HIGH ENERGY DANGER. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 86198 2267-86198-ND 754476-86198
Product Name Machine/Equipment Labels Labels, Stickers, Decals - Preprinted Brady B-302 Black / Red on White Rectangle Polyester High Energy Danger Label - 5 in Width - 3 1/2 in Height - Printed Text = HIGH ENERGY DANGER - 86198
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Exit Signs - 2351186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Rigid plastic
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details