Brady Corporation Labels, Stickers, Decals - Preprinted 86189

Description
B302-3.5X5-YK-O-5/PK -CAU-WEAR GO
Request a Quote Datasheet
Description
B302-3.5X5-YK-O-5/PK -CAU-WEAR GO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-86189-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-86189-ND
Labels, Stickers, Decals - Preprinted 2267-86189-ND
B302-3.5X5-YK-O-5/PK -CAU-WEAR GO

B302-3.5X5-YK-O-5/PK-CAU-WEAR GO

Buy Now Datasheet
Brady B-302 Polyester Personal Protection Equipment (PPE) Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: CAUTION - 86189 - 754473-86189 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Personal Protection Equipment (PPE) Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: CAUTION - 86189
754473-86189
Brady B-302 Polyester Personal Protection Equipment (PPE) Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: CAUTION - 86189 754473-86189
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 5 in width and a 3.5 in height. This item is written in English with the following text: CAUTION. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 5 in width and a 3.5 in height. This item is written in English with the following text: CAUTION. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-86189-ND 754473-86189
Product Name Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Personal Protection Equipment (PPE) Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: CAUTION - 86189
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 284591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
Height 1.31 ft (4 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details