Brady Corporation Labels, Stickers, Decals - Preprinted 86169

Description
B302-3.5X5-WO-O-5/PK -WRNG.THIS W
Request a Quote Datasheet
Description
B302-3.5X5-WO-O-5/PK -WRNG.THIS W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-86169-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-86169-ND
Labels, Stickers, Decals - Preprinted 2267-86169-ND
B302-3.5X5-WO-O-5/PK -WRNG.THIS W

B302-3.5X5-WO-O-5/PK-WRNG.THIS W

Buy Now Datasheet
Brady B-302 Polyester Water Sanitation Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: WARNING THIS WATER IS UNSAFE TO DRINK - 86169 - 754473-86169 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Water Sanitation Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: WARNING THIS WATER IS UNSAFE TO DRINK - 86169
754473-86169
Brady B-302 Polyester Water Sanitation Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: WARNING THIS WATER IS UNSAFE TO DRINK - 86169 754473-86169
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady water sanitation sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 5 in width and a 3.5 in height. This SKU is written in English with the following text: WARNING THIS WATER IS UNSAFE TO DRINK. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady water sanitation sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 5 in width and a 3.5 in height. This SKU is written in English with the following text: WARNING THIS WATER IS UNSAFE TO DRINK. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-86169-ND 754473-86169
Product Name Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Water Sanitation Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: WARNING THIS WATER IS UNSAFE TO DRINK - 86169
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 655349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.0033 ft (0.0100 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 047342-000 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details