B302-3.5X5-WO-O-5/PK
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady radiation hazard sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 5 in width and a 3.5 in height. This SKU is written in English with the following text: WARNING MICROWAVE. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-86166-ND | 754473-86166 |
| Product Name | Labels, Stickers, Decals - Preprinted | Brady B-302 Polyester Radiation Hazard Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: WARNING MICROWAVE - 86166 |
| Materials of Construction | Plastic / Film | Polyester |